EN
  • EN
  • DE
  • IT

ADV601LCJSTZ

Part No ADV601LCJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC VIDEO DSP/SRL 120LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video
Data Interface DSP, Serial
Resolution (Bits) 8 b
Sigma Delta No
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 120-LQFP (14x14)
Win Source Part Number 124249-ADV601LCJSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV601LCJSTZ CAD Model

Description

Introducing the ADV601LCJSTZ from Analog Devices Inc.

The ADV601LCJSTZ is a state-of-the-art video compression IC, expertly designed by the renowned Analog Devices Inc. This cutting-edge product stands out for its ability to deliver high-quality compression capabilities, making it an ideal choice for a wide range of applications, including digital video recording, surveillance, and broadcasting systems.

The ADV601LCJSTZ utilizes wavelet-based compression technology, which is known for its high compression efficiency and superior image quality preservation. Unlike traditional compression methods, wavelet compression minimizes artifacts and provides a smoother representation of images, which is critical in maintaining the integrity of the visual data.

Key Features of the ADV601LCJSTZ

  • High Compression Ratio: This IC is capable of achieving impressive compression ratios without compromising on image quality, which is essential for storage and transmission efficiency.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV601LCJSTZ operates with minimal power draw, making it suitable for battery-powered devices or energy-sensitive applications.
  • Flexible Interface: It features a flexible interface that is compatible with a variety of video input formats and systems, ensuring easy integration into existing designs.
  • Real-Time Operation: The device is capable of compressing video content in real-time, which is crucial for applications that require immediate processing and display of video data.

The ADV601LCJSTZ is housed in a compact package, which makes it an excellent choice for space-constrained environments. Its robust design ensures reliable operation even under challenging conditions, further solidifying its position as a preferred solution for professional-grade video compression.

Whether it's for professional video editing, surveillance systems, or advanced video communication platforms, the ADV601LCJSTZ by Analog Devices Inc. offers unparalleled performance and quality. Its integration into your system will undoubtedly enhance the overall efficiency and effectiveness of your video processing capabilities.

For detailed specifications and application support, be sure to consult the comprehensive datasheet and technical resources provided by Analog Devices Inc. The ADV601LCJSTZ is not just a product; it's a gateway to advanced video technology that will elevate your projects to the next level.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch 40-Pin QFN EP Rail
Lowest to $19.5776
STMicroelectronics
IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP T/R
Lowest to $11.5002
Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP
Lowest to $13.6170
Cirrus Logic Inc.
IC CODEC STER H-HDPN AMP 36-QFN / PCM Audio Codec 1ADC / 1DAC Ch 36-Pin QFN T/R
Lowest to $16.1778
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $18.2799
IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD MPI 64QFP / PCM Audio Codec 4ADC / 4DAC Ch 64-Pin PQFP Tray
Lowest to $16.0478
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
IC PCM CODEC PROG MICAMP 20TSSOP
Lowest to $26.2382

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $67.5111 $202.5333
4+ $65.3333 $261.3332
5+ $63.1556 $315.7780
6+ $56.6223 $339.7338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess