EN
  • EN
  • DE

ADV7123SCP170EP-RL

Part No ADV7123SCP170EP-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS, 170 MHz, Triple, 10-Bit High Speed Video DAC | IC DAC 10BIT A-OUT 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Resolution 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
INL/DNL (LSB) 0.5, 0.25
Architecture Current Source
Temperature Range - Operating -55°C ~ 105°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Style SMD
Family Part Number ADV7123
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142652-ADV7123SCP170EP-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7123SCP170EP-RL CAD Model

Description

ADV7123SCP170EP-RL: High-Speed, Triple Channel Digital-to-Analog Converter

The ADV7123SCP170EP-RL from Analog Devices Inc. is a state-of-the-art, triple-channel digital-to-analog converter (DAC) designed to meet the rigorous demands of advanced video and high-speed signal conversion applications. This high-performance component is part of Analog Devices' renowned series of DACs, offering exceptional speed and accuracy for a wide range of industrial, military, and aerospace applications.

Featuring a 330 MHz update rate, the ADV7123SCP170EP-RL ensures smooth and precise analog output, making it an ideal choice for systems requiring high-speed data conversion without sacrificing signal integrity. This DAC is optimized for the conversion of high-speed digital signals into analog voltages with a high degree of precision and stability.

Key Features:

  • High-Speed Performance: The ADV7123 operates with a clock rate of up to 330 MHz, delivering rapid update rates for dynamic signal processing.
  • Triple Channel Output: Equipped with three independent DAC channels, it supports complex, multi-signal conversion for advanced video and graphics systems.
  • Enhanced Durability: The "EP" in the product name signifies that this device is part of Analog Devices' Enhanced Product line, designed to perform in extreme environments and withstand extended temperature ranges.
  • Resolution: It features a resolution of 10 bits, providing fine granularity in the analog output signal.
  • Integrated Interface: The device includes an integrated TTL/CMOS compatible digital interface, facilitating easy integration with a variety of digital systems.

The ADV7123SCP170EP-RL is housed in a compact 48-lead LQFP package, ensuring a minimal footprint on system boards and allowing for efficient space utilization in dense circuit designs. Its robust design and high reliability make it suitable for mission-critical applications where consistent performance and operational longevity are paramount.

Overall, the ADV7123SCP170EP-RL by Analog Devices Inc. represents a superior choice for developers and engineers looking to incorporate high-speed, high-accuracy DAC capabilities into their designs, particularly where space and environmental resilience are key considerations.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess