EN
  • EN
  • DE
  • IT

ADV7180BSTZ-REEL

Part No ADV7180BSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit, 4× Oversampling SDTV Video Decoder | IC VIDEO DECODER SDTV 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ADV7180
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142677-ADV7180BSTZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7180BSTZ-REEL CAD Model

Description

The ADV7180BSTZ-REEL from Analog Devices Inc. is a highly integrated, versatile video decoder that effortlessly converts analog composite video signals to a 10-bit 4:2:2 component digital video output. This cutting-edge component is designed to simplify the design and implementation process for developers working with advanced video applications.

Key Features

  • Multi-format Support: The ADV7180BSTZ-REEL supports a wide range of video formats including NTSC, PAL, and SECAM, making it a universal solution for global video applications.
  • High-Quality Video Decoding: With its advanced 10-bit ADC and digital multi-standard decoder, this device ensures crisp and clear video quality, reducing noise and preserving detail.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7180BSTZ-REEL is suitable for battery-powered devices where power management is critical.
  • Automatic Standard Detection: The decoder automatically detects the standard of the input video signal, eliminating the need for manual configuration and simplifying the user experience.
  • Flexible Output Formats: Users can choose from various output formats, including ITU-R BT.656, to meet the needs of different digital video interfaces and processors.
  • Small Footprint: Available in a compact 48-lead LQFP (Low-profile Quad Flat Package), the ADV7180BSTZ-REEL is ideal for space-constrained applications.

Applications

The ADV7180BSTZ-REEL is suitable for a wide range of applications in the video processing field. Its versatility makes it perfect for use in:

  • Security and Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Portable and Handheld Video Devices
  • Video Capture and Conversion Solutions
  • Home Theater Systems
  • Personal Video Recorders

With its high integration, the ADV7180BSTZ-REEL from Analog Devices Inc. represents a powerful solution for designers looking to incorporate reliable and high-quality video decoding capabilities into their products with minimal additional components and complexity.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER/RECEIVER / Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Lowest to $8.4083
Harris Corporation
NTSC/PAL VIDEO ENCODER
Lowest to $104.8126
Maxim Integrated
PC BOARD EQUALIZER
Need more? Email Us
ON Semiconductor
IMAGE SENSOR
Lowest to $8.7812
ON Semiconductor
VIDEO INTERFACE ICS / Video IC Package
Lowest to $24.8099
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $2.0931
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $4.8264
Gennum
SYNC SEPARATOR IC, PDSO8 / Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Lowest to $5.7487
National Semiconductor (TI)
AUDIO/VIDEO AMPLIFIER / Video Amplifier IC I2C 24-DIP Package
Lowest to $0.3893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2815 $58.0965
26+ $4.3336 $112.6736
41+ $4.1981 $172.1221
56+ $4.0627 $227.5112
72+ $3.9273 $282.7656
96+ $3.5211 $338.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess