EN
  • EN
  • DE

ADV7183BKSTZ

Part No ADV7183BKSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER NTSC 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video Decoder
Applications Projectors, Recorders, Security
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 1.65 V to 2 V
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 077922-ADV7183BKSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7183BKSTZ CAD Model

Description

The ADV7183BKSTZ is a highly integrated video decoder from the renowned manufacturer Analog Devices Inc., designed to provide an exceptional solution for converting analog video signals into a digital format. This component is ideal for applications that require the processing of multiple video formats, such as surveillance systems, automotive infotainment, video conferencing, and multimedia devices.

Key Features

  • Multi-Format Support: The ADV7183BKSTZ is capable of decoding a wide array of standard-definition video signals including NTSC, PAL, SECAM, and more. This versatility ensures compatibility with global video standards.
  • High-Quality Video: With its advanced 10-bit ADC and proprietary digital processing, the decoder delivers high-quality video output, ensuring clear and crisp images.
  • Automatic Format Detection: The device features an automatic video standard detection capability, which simplifies the design of end applications by removing the need for manual configuration.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7183BKSTZ operates with minimal power draw, making it suitable for portable and battery-powered devices.

Technical Specifications

Parameter Value Resolution 10-bit Input Formats NTSC, PAL, SECAM, and more Package LQFP-48 Operating Temperature -40°C to +85°C Supply Voltage 1.8V (Digital), 3.3V (Analog)

Applications

The ADV7183BKSTZ is suitable for a diverse range of applications where reliable and high-quality video decoding is essential. It is particularly useful in the following areas:

  • Video Surveillance Systems
  • Automotive Infotainment Systems
  • Video Conferencing Equipment
  • Home Theater Systems
  • Personal Video Recorders

With its robust feature set and flexibility, the ADV7183BKSTZ from Analog Devices Inc. is an excellent choice for designers looking to integrate analog video decoding capability into their digital systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
Digital video encoder
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
Lowest to $10.1190

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9037 $64.5185
11+ $10.5879 $116.4669
17+ $10.2564 $174.3588
24+ $9.9261 $238.2264
31+ $9.5946 $297.4326
41+ $8.6024 $352.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess