EN
  • EN
  • DE

ADV7280BCPZ-M-RL

Part No ADV7280BCPZ-M-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO DECODER SDTV 32LFCSP / Oversampled SDTV Video Decoder with Deinterlacer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Part Number Series ADV7280
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802379-ADV7280BCPZ-M-RL
Ultra Librarian 3D Model Ultra Librarian ADV7280BCPZ-M-RL CAD Model

Description

The ADV7280BCPZ-M-RL from Analog Devices Inc. is a highly integrated video decoder that effortlessly converts standard analog video signals into a digital interface, making it an ideal solution for a variety of multimedia and video processing applications. This decoder is particularly designed to support the mobile industry processor interface (MIPI) - Camera Serial Interface Type 1 (CSI-1) and Camera Serial Interface Type 2 (CSI-2) output formats.

Key Features:

  • Multiple Video Formats: This decoder is capable of converting a wide range of standard-definition video formats, including NTSC, PAL, and SECAM, into a 4:2:2 YCrCb digital video output.
  • Advanced Technology: The ADV7280BCPZ-M-RL incorporates Analog Devices Inc.'s proprietary 3D comb filter technology which significantly improves the quality of the video signal by reducing color artifacts and enhancing image sharpness.
  • MIPI CSI-2 Interface: Equipped with a MIPI CSI-2 serial output interface, this decoder is designed for direct connection to the latest generation of DSPs and SoCs, making it highly suitable for portable and embedded systems.
  • Low Power Consumption: The device operates with low power requirements, which is critical for battery-powered equipment, ensuring efficient power management without compromising performance.
  • Robust Operation: It includes features like automatic gain control, a clamp circuit, and an Automatic Contrast Adjustment (ACA) circuit to maintain stable video output under varying lighting conditions.

Applications:

  • Automotive infotainment and rear-view cameras
  • Portable video players
  • Video surveillance systems
  • Video conferencing equipment
  • Industrial and medical imaging devices

The ADV7280BCPZ-M-RL is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is optimized for small form-factor designs, and is specified over the -40°C to +85°C temperature range. This product is available in tape and reel packaging, denoted by the '-RL' suffix, facilitating its use in high-volume manufacturing environments.

With its advanced features and reliable performance, the ADV7280BCPZ-M-RL from Analog Devices Inc. is a versatile choice for developers looking to integrate high-quality video decoding capabilities into their applications.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9740 $59.8700
12+ $9.8249 $117.8988
19+ $9.5179 $180.8401
26+ $9.2108 $239.4808
33+ $8.9038 $293.8254
44+ $7.9827 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess