EN
  • EN
  • DE

ADV7301AKST

Part No ADV7301AKST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO HDTV 6-12BIT 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video Encoder
Applications DVD, Set-Top Boxes
Analog Supply Voltage 2.37 V to 2.63 V
Digital Supply Voltage 2.37 V to 3.6 V
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 198884-ADV7301AKST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7301AKST CAD Model

Description

Product Overview: ADV7301AKST

The ADV7301AKST is a cutting-edge integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of their extensive portfolio of video encoders that are known for their reliability, precision, and performance.

Key Features

  • High-Quality Video Encoding: The ADV7301AKST provides high-quality analog video encoding, capable of converting digital video signals into analog formats with exceptional clarity and color accuracy.
  • Multiple Video Formats: It supports various video formats including NTSC, PAL, and SECAM, making it a versatile choice for a wide range of applications in video processing and broadcasting.
  • Advanced Technology: Built with advanced CMOS process technology, the device offers low power consumption and minimal heat generation, which is essential for maintaining the integrity of electronic systems.
  • Compact Packaging: The IC comes in a compact package, allowing for easy integration into existing designs without the need for significant board space or redesign.

Applications

The ADV7301AKST is ideally suited for various applications that require reliable and high-quality video encoding, such as:

  • Professional video editing and broadcasting equipment
  • Home entertainment systems
  • Video conferencing solutions
  • Surveillance and security systems
  • Medical imaging devices

Technical Specifications

The device boasts a comprehensive set of technical specifications that ensure its performance in demanding environments:

  • Power Supply: Optimized for low voltage operations
  • Resolution: Supports high-resolution video input
  • Interface: Equipped with a flexible digital video interface
  • Temperature Range: Operates within a broad temperature range to ensure reliability under varying conditions

With its advanced features and robust design, the ADV7301AKST from Analog Devices Inc. is an excellent choice for designers looking to incorporate high-quality video encoding capabilities into their products.

You May Also Be Interested in

Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess