EN
  • EN
  • DE

ADV7623BSTZ

Part No ADV7623BSTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description HDMI Transceiver with Fast Port Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142713-ADV7623BSTZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7623BSTZ CAD Model

Description

Product Overview: ADV7623BSTZ from Analog Devices Inc.

The ADV7623BSTZ is a high-performance, integrated HDMI™ (High-Definition Multimedia Interface) transceiver from Analog Devices Inc., a leader in high-performance signal processing solutions. This advanced component is designed to meet the needs of high-definition audio and video applications, providing a comprehensive solution for the latest multimedia devices.

Key Features:

  • High-Definition Support: The ADV7623BSTZ supports HDMI 1.4 specifications, enabling transmission of 3D video and Deep Color content. It is capable of passing through high-definition video up to 1080p resolution and supports 4K x 2K video formats.
  • Audio Versatility: This device is equipped with an integrated audio codec that supports multiple audio formats, including Dolby TrueHD and DTS-HD Master Audio for a superior audio experience.
  • Advanced Color Space Conversion: It includes a Color Space Converter (CSC) that allows for conversion between different color formats, ensuring compatibility with various display technologies.
  • Content Protection: The ADV7623BSTZ incorporates High-bandwidth Digital Content Protection (HDCP 1.4) technology, ensuring secure transmission of protected content.
  • Multiple Interfaces: It features multiple HDMI inputs and outputs, providing flexibility in managing audio and video signals in complex systems.

Applications:

The ADV7623BSTZ is ideal for a wide range of applications, including:

  • Audio/Video Receivers
  • Blu-ray Disc Players
  • Set-Top Boxes
  • Home Theater Systems
  • Professional Video Switchers
  • Automotive Infotainment Systems

Product Benefits:

The ADV7623BSTZ is designed to simplify the design and implementation of high-definition video and audio systems. Its integration of multiple HDMI ports and audio codecs reduces the need for additional components, saving space and cost in system design. The device's support for the latest HDMI standards ensures compatibility with new consumer electronics, future-proofing end products.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADV7623BSTZ is built to the highest standards. It is available in a LQFP_EP (Low Profile Quad Flat Package with Exposed Pad) for improved thermal performance, making it suitable for high-density and high-reliability environments.

With its robust feature set and compliance with the latest HDMI standards, the ADV7623BSTZ from Analog Devices Inc. is an excellent choice for designers looking to create cutting-edge multimedia products.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1476 $60.7380
11+ $9.9673 $109.6403
16+ $9.6558 $154.4928
22+ $9.3444 $205.5768
28+ $9.0329 $252.9212
38+ $8.0984 $307.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess