EN
  • EN
  • DE

ADV7840KBCZ-5

Part No ADV7840KBCZ-5
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC RX FRONT END 3D/HDMI CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Digitizer
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD (SMT)
Win Source Part Number 173806-ADV7840KBCZ-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7840
Introduction Date January 01, 2000
Country of Origin Singapore
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADV7840KBCZ-5 CAD Model

Description

Product Overview: ADV7840KBCZ-5

The ADV7840KBCZ-5, manufactured by Analog Devices Inc., is a high-quality, multi-format video decoder that seamlessly integrates into various video processing applications. This advanced integrated circuit (IC) is designed to provide superior video signal reception and processing, making it an ideal choice for a wide range of multimedia and video capture solutions.

Key Features:

  • Multi-Format Support: The ADV7840KBCZ-5 can decode a vast array of video formats, including PAL, NTSC, SECAM, and various HD formats, offering flexibility for use in global markets.
  • High-Definition Capability: With support for resolutions up to 1080p, this decoder is well-suited for high-definition video applications, ensuring crisp and clear image quality.
  • Advanced Digital Processing: The device includes a sophisticated digital comb filter and noise reduction features, enhancing video quality by reducing artifacts and improving signal clarity.
  • Integrated Audio Support: The decoder is equipped with an audio processor for handling stereo audio signals, simplifying system design by combining audio and video processing in one chip.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7840KBCZ-5 minimizes energy usage, making it suitable for energy-sensitive applications.

Applications:

The versatility of the ADV7840KBCZ-5 allows it to be used in a variety of applications, including:

  • Professional video surveillance systems
  • Advanced television sets and set-top boxes
  • Video conferencing equipment
  • Automotive infotainment and navigation systems
  • Medical imaging devices

Technical Specifications:

The ADV7840KBCZ-5 operates over an extended temperature range and comes in a space-saving surface-mount package. Its technical specifications are designed to meet the rigorous demands of modern video processing tasks.

Conclusion:

With its robust feature set and high-performance video decoding capabilities, the ADV7840KBCZ-5 from Analog Devices Inc. stands as a comprehensive solution for developers looking to integrate reliable video processing into their products. Its multi-format support and integration of audio processing make it a versatile and efficient choice for a multitude of multimedia applications.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8251 $65.6502
5+ $26.9334 $134.6670
7+ $26.0915 $182.6405
10+ $25.2506 $252.5060
12+ $24.4086 $292.9032
16+ $21.8838 $350.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess