EN
  • EN
  • DE
  • IT

ADV7850KBCZ-5

Part No ADV7850KBCZ-5
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Complete AV Front End
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type HDMI, Receiver
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD
Package 425-LFBGA, CSBGA
Manufacturer Package 425-CSPBGA (19x19)
Win Source Part Number 1142714-ADV7850KBCZ-5
Manufacturer Homepage www.analog.com
Family Name ADV7850
Introduction Date April 04, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Unknown
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7850KBCZ-5 CAD Model

Description

The ADV7850KBCZ-5 is a cutting-edge integrated circuit (IC) developed by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to cater to the demanding needs of high-definition audio and video applications, providing top-tier signal processing capabilities.

Key Features

  • High-Definition Support: The ADV7850KBCZ-5 is capable of handling high-definition video formats, making it an ideal choice for applications requiring crisp and clear visual output.
  • Audio Processing: In addition to video, this IC offers advanced audio processing features, ensuring that it can manage both audio and video signals with high fidelity.
  • Connectivity: With a range of input and output options, this device provides versatile connectivity solutions, allowing for integration into various electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV7850KBCZ-5 operates with minimal power consumption, making it suitable for applications where power efficiency is crucial.
  • Robust Performance: Analog Devices Inc. is known for the reliability and durability of its products, and the ADV7850KBCZ-5 is no exception. It is built to deliver consistent performance even under challenging conditions.

Applications

The ADV7850KBCZ-5 is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Professional video editing and broadcasting equipment
  • High-definition television receivers
  • Home theater systems
  • Digital signage
  • Medical imaging devices

Technical Specifications

The ADV7850KBCZ-5 boasts an impressive set of technical specifications that enable it to perform at the highest levels required by modern audio and video equipment. Its specifications include support for various video interfaces, a wide range of audio formats, and compatibility with multiple standards and protocols in the AV industry.

Conclusion

In summary, the ADV7850KBCZ-5 from Analog Devices Inc. is a sophisticated and reliable solution for any application that requires the integration of high-quality audio and video processing. Its robust feature set ensures that it can meet the needs of even the most demanding audiovisual environments.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
ADVANCED CRT CONTROLLER / Video IC Package
Need more? Email Us
Semtech Corporation
12G UHD-SDI RETIMING CONFIGURABL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO SWITCH 3-IN W/DVR 8-DMP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
TDA19988HDTRANSMITTULTLPOWER
Need more? Email Us
Maxim Integrated
IC VIDEO FILTER 8SOIC
Lowest to $3.2598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6843 $65.6843
3+ $53.8948 $161.6844
4+ $52.2106 $208.8424
5+ $50.5263 $252.6315
6+ $48.8422 $293.0532
8+ $43.7895 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess