EN
  • EN
  • DE

ADW50007Z-0REEL7

Part No ADW50007Z-0REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Description 12-Bit High Bandwidth Multiplying DAC with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816836-ADW50007Z-0REEL7
Ultra Librarian 3D Model Ultra Librarian ADW50007Z-0REEL7 CAD Model

Description

Product Overview: ADW50007Z-0REEL7 by Analog Devices Inc.

The ADW50007Z-0REEL7 is a high-performance, precision integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This product is part of the company's extensive portfolio of electronic components known for their reliability and cutting-edge technology. The ADW50007Z-0REEL7 is designed to cater to a wide range of applications requiring accurate signal processing and control.

This particular model comes in a reel packaging format, making it suitable for automated assembly processes and mass production environments. The "REEL7" suffix indicates that the product is supplied on a 7-inch reel, which is a standard size for surface-mount technology (SMT) components. This packaging ensures that the ICs are protected during shipping and handling, and are ready for efficient pick-and-place assembly.

Key Specifications:

  • Voltage Range: The ADW50007Z-0REEL7 operates within a specific voltage range, ensuring compatibility with various power supplies and systems.
  • Temperature Range: It is designed to work within a set temperature range, maintaining performance across various environmental conditions.
  • Signal Bandwidth: The device supports a particular bandwidth, making it ideal for processing a wide range of signal frequencies.
  • Packaging: Supplied in a tape and reel format, the product is optimized for automated SMT assembly lines.

Engineers and designers can rely on the ADW50007Z-0REEL7 for applications in communication systems, medical devices, industrial controls, and many other fields that demand high-quality electronic components. The IC's robust design and adherence to stringent quality standards ensure that it delivers consistent performance over its operational lifespan.

Analog Devices Inc. provides detailed technical documentation, including datasheets, application notes, and design resources, to support the integration of the ADW50007Z-0REEL7 into various projects. Customers can access this information through the manufacturer's website or authorized distributors to facilitate the design-in process and accelerate time-to-market for their products.

For those looking to incorporate a reliable and precise electronic component into their next project, the ADW50007Z-0REEL7 from Analog Devices Inc. represents a top-tier option that combines quality, performance, and ease of integration.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess