EN
  • EN
  • DE

ADW66000YRZ

Part No ADW66000YRZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1013161-ADW66000YRZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW66000YRZ CAD Model

Description

The ADW66000YRZ is a high-performance, precision integrated circuit from Analog Devices Inc., renowned for their innovation in the field of analog and mixed-signal processing. This product is specifically designed to cater to a wide array of applications that require accurate signal processing, control systems, and power management.

Key Features:

  • High Precision: The ADW66000YRZ offers exceptional accuracy and stability, making it ideal for critical applications where precise measurements are paramount.
  • Wide Operating Range: Engineered to operate effectively across a broad range of temperatures and supply voltages, this IC ensures reliable performance in diverse environments and conditions.
  • Low Power Consumption: With power efficiency in mind, the ADW66000YRZ minimizes energy usage, which is crucial for battery-powered devices and energy-sensitive applications.
  • Durability: Built to last, this component boasts a robust design that can withstand the rigors of both industrial and commercial applications.
  • Flexible Integration: The versatility of the ADW66000YRZ allows for seamless integration into various electronic systems, simplifying design and reducing time-to-market for products.

Applications:

  • Automotive systems
  • Industrial control and automation
  • Communication infrastructure
  • Medical devices
  • Power management solutions

The ADW66000YRZ is presented in a compact package, offering a space-saving solution for designs where board real estate is at a premium. Analog Devices Inc.'s commitment to quality ensures that each IC is subjected to rigorous testing and quality control measures, guaranteeing performance and reliability for end-users.

Whether you're developing advanced automotive systems, innovative medical devices, or robust industrial controls, the ADW66000YRZ from Analog Devices Inc. offers a blend of performance, efficiency, and reliability that engineers and designers can trust to meet their stringent requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess