EN
  • EN
  • DE

ADXL001-500BEZ

Part No ADXL001-500BEZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description High Performance, Wide Bandwidth Accelerometer | ACCELEROMETER 500G ANALOG 8LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Analog
Axis X
Acceleration Range ±500g
Sensitivity (mV/g) 2.2
Bandwidth 32kHz
Output Type Analog Voltage
Supply Voltage (V) 3.135V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-LCC (5x5)
Family Part Number ADXL001
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142721-ADXL001-500BEZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL001-500BEZ CAD Model

Description

ADXL001-500BEZ Image

The ADXL001-500BEZ is a high-performance, wide bandwidth accelerometer manufactured by Analog Devices Inc., designed to provide precise vibration and shock sensing in a variety of applications. This robust sensor is part of the ADXL001 series, which is renowned for its exceptional measurement accuracy and reliability.

Key Features

  • Wide Frequency Response: The device boasts a frequency response range that extends from DC to 10 kHz, allowing for the capture of a broad spectrum of vibration frequencies.
  • High Full-Scale Range: It has a measurement range of ±500 g, making it suitable for capturing high-intensity accelerations.
  • Analog Output: The accelerometer provides an analog voltage output that is proportional to the acceleration experienced by the sensor.
  • Temperature Stability: The ADXL001-500BEZ features a temperature-stable design, ensuring consistent performance across a wide range of operating conditions.
  • Single-Axis Sensing: It is designed to measure acceleration in one axis, providing precise data for applications requiring directional motion analysis.
  • Hermetic Package: The device is housed in a hermetic package, offering protection against environmental factors such as moisture and dust.

Applications

The ADXL001-500BEZ is ideal for use in high-performance industrial and instrumentation applications. These include:

  • Vibration Analysis
  • Shock Detection
  • Predictive Maintenance Systems
  • Automotive Safety Testing
  • Aerospace and Defense Instrumentation

Technical Specifications

Parameter Value
Measurement Range ±500 g
Bandwidth DC to 10 kHz
Output Type Analog Voltage
Supply Voltage 4.5 V to 5.25 V
Operating Temperature -40°C to +125°C

For engineers and designers seeking a reliable and accurate sensor for demanding environments, the ADXL001-500BEZ from Analog Devices Inc. offers an ideal solution that combines performance with durability.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess