Introducing the ADXL105 Precision Accelerometer
The ADXL105 from Analog Devices Inc. is a state-of-the-art precision accelerometer designed for high-performance applications that require both accuracy and reliability. This compact sensor is engineered to provide exceptional measurement of static and dynamic acceleration, making it an ideal solution for a wide range of industrial, automotive, and consumer applications.
Key Features
- High Precision: The ADXL105 offers high-resolution measurement capabilities, allowing for the detection of even the slightest movements with great accuracy.
- Wide Dynamic Range: With its ability to measure both low and high-frequency accelerations, the ADXL105 is versatile enough to handle a multitude of tasks, from tilt sensing to vibration analysis.
- Low Power Consumption: Designed with energy efficiency in mind, this accelerometer operates on minimal power, making it suitable for battery-powered or portable devices.
- Robust Design: Built to withstand harsh environments, the ADXL105 is durable and reliable, ensuring consistent performance even under challenging conditions.
- Easy Integration: The device comes in a user-friendly package that simplifies integration into existing systems, reducing development time and accelerating time-to-market.
Technical Specifications
The ADXL105 boasts impressive technical specifications that set it apart from the competition:
- Measurement Range: ±5 g
- Sensitivity: Typically 40 mV/g
- Bandwidth: Up to 2.5 kHz
- Nonlinearity: Less than 0.2%
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 5 V ±10%
Applications
Due to its versatile nature, the ADXL105 is suited for a variety of applications, including:
- Inertial navigation systems
- Vehicle dynamics monitoring
- Platform stabilization
- Seismic imaging
- Medical devices
- Industrial control systems
With its blend of precision, durability, and versatility, the ADXL105 from Analog Devices Inc. represents a superior choice for professionals seeking a high-quality accelerometer. Its advanced features ensure that it can meet the demands of the most challenging applications, providing reliable and accurate data wherever it is needed.