EN
  • EN
  • DE

ADXL210AE

Part No ADXL210AE
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Low-Cost 10 g Dual-Axis Accelerometer with Duty Cycle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142735-ADXL210AE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL210AE CAD Model

Description

ADXL210AE Accelerometer by Analog Devices Inc.

The ADXL210AE is a state-of-the-art accelerometer designed and manufactured by the renowned company, Analog Devices Inc. This precision device is engineered to measure acceleration with a full-scale range of ±10 g. It is capable of providing both digital and analog signals corresponding to the acceleration experienced along the X-axis and Y-axis. The ADXL210AE is particularly suited for applications that demand low power consumption, high performance, and robust reliability.

One of the key features of the ADXL210AE is its ability to output a duty cycle (PWM) signal that can be easily converted to an analog voltage, which is proportional to the acceleration. This feature allows the accelerometer to interface with a wide range of systems without the need for complex analog-to-digital converters. Additionally, it offers a user-selectable bandwidth through a single capacitor, which provides designers with the flexibility to choose the filtering that best suits their application.

The ADXL210AE operates on a supply voltage range of 3.0V to 5.25V, making it versatile for various power supply configurations. Its low power consumption of less than 1.8 mA makes it an excellent choice for battery-powered applications, such as handheld devices, vehicle dynamic controls, and vibration monitoring systems.

With its integrated polysilicon surface-micromachining construction and small form factor, the ADXL210AE is not only durable but also space-efficient, measuring just 14 mm x 14 mm x 6 mm in its standard package. This compact size allows it to be easily integrated into systems where space is at a premium.

For ease of use, the ADXL210AE comes with a self-test feature that allows the user to verify the functioning of the sensor at any time. In addition, it has a temperature range of -40°C to +85°C, ensuring consistent performance across a wide range of environmental conditions.

Whether you're designing a new motion-sensitive product or upgrading an existing system, the ADXL210AE from Analog Devices Inc. offers the precision, low power, and flexibility needed to get the job done.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess