EN
  • EN
  • DE

ADXL323KCPZ-RL

Part No ADXL323KCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±3g 2.5V/3.3V/5V 270mV/g to 330mV/g 16-Pin LFCSP EP T/R / ACCEL 3.6G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Type Analog
Axis X, Y
Acceleration Range ±3.6g
Sensitivity (mV/g) 300
Bandwidth 1.6kHz
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 5.25 V
Temperature Range - Operating -25°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 120428-ADXL323KCPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXL323
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL323KCPZ-RL CAD Model

Description

ADXL323KCPZ-RL: High Precision Accelerometer by Analog Devices Inc.

The ADXL323KCPZ-RL from Analog Devices Inc. is a state-of-the-art accelerometer designed for high precision and performance in a wide range of applications. This MEMS (Micro-Electro-Mechanical Systems) sensor provides accurate and reliable measurements of acceleration in two axes, making it an ideal choice for advanced motion sensing requirements.

Key Features

  • Dual-Axis Sensing: The ADXL323KCPZ-RL can measure acceleration in both the X and Y axes, providing comprehensive data for analysis.
  • High Resolution: With its fine resolution, this accelerometer captures subtle changes in motion, allowing for detailed motion tracking and analysis.
  • Low Power Consumption: Designed with power efficiency in mind, it operates at low power levels, making it suitable for battery-powered devices.
  • Wide Voltage Range: The device supports a wide range of supply voltages, enhancing its compatibility with various electronic systems.
  • Robust Temperature Performance: The sensor maintains accurate performance across a broad temperature range, ensuring reliability in diverse environments.
  • Compact LFCSP Package: Housed in a small, lead-frame chip-scale package (LFCSP), the ADXL323KCPZ-RL is perfect for applications where space is at a premium.

Applications

The versatility of the ADXL323KCPZ-RL makes it suitable for a multitude of applications, including but not limited to:

  • Mobile devices
  • Gaming systems
  • Sports and health devices
  • Industrial monitoring
  • Vehicle dynamics
  • Navigation systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADXL323KCPZ-RL is no exception. This accelerometer is built to meet high standards, ensuring consistent performance and durability. Whether for consumer electronics, industrial applications, or automotive systems, the ADXL323KCPZ-RL delivers the precision and reliability that professionals trust.

With its combination of features, the ADXL323KCPZ-RL from Analog Devices Inc. stands out as a superior choice for designers and engineers who require a high-performance, dual-axis accelerometer for their next project.

You May Also Be Interested in

Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3542 $57.4168
9+ $11.7779 $106.0011
14+ $11.4098 $159.7372
19+ $11.0417 $209.7923
24+ $10.6737 $256.1688
32+ $9.5695 $306.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,416 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess