EN
  • EN
  • DE
  • IT

ADXL325BCPZ-RL7

Part No ADXL325BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 16LFCSP / Accelerometer Triple ±5g 2.5V/3.3V 156mV/g to 192mV/g 16-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Analog
Axis X, Y, Z
Acceleration Range ±5g
Sensitivity (mV/g) 174
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 135410-ADXL325BCPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXL325
Introduction Date December 02, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL325BCPZ-RL7 CAD Model

Description

ADXL325BCPZ-RL7: High-Performance Accelerometer by Analog Devices Inc.

The ADXL325BCPZ-RL7 is a cutting-edge accelerometer developed by Analog Devices Inc., a leader in high-performance semiconductors. This compact, low-power, 3-axis accelerometer is designed to measure dynamic acceleration resulting from motion, shock, or vibration, making it an ideal choice for a variety of applications in industrial, medical, and consumer electronics markets.

Key Features:

  • 3-Axis Sensing: The ADXL325BCPZ-RL7 can measure acceleration in three dimensions (X, Y, and Z), providing comprehensive motion detection.
  • High Sensitivity: With a sensitivity of 270 mV/g, this accelerometer can detect even slight movements, ensuring accurate readings.
  • Wide Dynamic Range: The device features a selectable measurement range of ±5 g, allowing it to capture both high and low acceleration signals.
  • Low Power Consumption: Designed for battery-powered applications, the ADXL325BCPZ-RL7 operates on a low supply voltage, ranging from 2.0 V to 3.6 V, and maintains low power consumption.
  • Compact Form Factor: Housed in a small, thin LFCSP package (3 mm × 4 mm × 1.45 mm), the accelerometer is suitable for space-constrained applications.
  • Robust Performance: The device is operational over a wide temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Output Data Rate: It offers an output data rate (ODR) that is adjustable via external capacitors.

Applications:

  • Vehicle dynamic control
  • Electronic stability control systems
  • Platform stabilization
  • Medical devices such as patient monitoring systems
  • Mobile and handheld devices
  • Sports and health devices
  • Robotics and UAVs (Unmanned Aerial Vehicles)

The ADXL325BCPZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable, and easy-to-integrate components. With its robust feature set and versatile application range, this accelerometer is a top choice for engineers and designers looking to add precise motion detection to their projects.

Whether you're developing the next generation of consumer electronics or working on advanced industrial automation solutions, the ADXL325BCPZ-RL7 offers the performance and durability you need to ensure your products stand out in the marketplace.

You May Also Be Interested in

Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3205 $56.6025
11+ $9.2886 $102.1746
17+ $8.9984 $152.9728
23+ $8.7081 $200.2863
30+ $8.4178 $252.5340
40+ $7.5470 $301.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess