EN
  • EN
  • DE

ADXL345TCCZ-EP-RL7

Part No ADXL345TCCZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C (TA)
Mounting Surface Mount
Package 14-VFLGA
Case / Package 14-LGA (3x5)
Family Name ADXL345
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADXL345TCCZ-EP-RL7DKR, ADXL345TCCZ-EP-RL7TR-ND, -2735-ADXL345TCCZ-EP-RL7CT, 505-ADXL345TCCZ-EP-RL7CT, ADXL345TCCZ-EP-RL7-ND, 505-ADXL345TCCZ-EP-RL7TR, ADXL345TCCZ-EP-RL7CT, ADXL345TCCZ-EP-RL7CT-ND, 505-ADXL345TCCZ-EP-RL7DKR, ADXL345TCCZ-EP-RL7DKR-ND, ADXL345TCCZ-EP-RL7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911148-ADXL345TCCZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL345TCCZ-EP-RL7 CAD Model

Description

ADXL345TCCZ-EP-RL7 - High-Performance Digital Accelerometer

The ADXL345TCCZ-EP-RL7 is a cutting-edge digital accelerometer from the renowned manufacturer Analog Devices Inc. This small, thin, and low-power device is designed to cater to a wide array of applications that require high-performance motion sensing. With its enhanced precision and features, it stands out as a top choice for demanding environments.

At the heart of the ADXL345TCCZ-EP-RL7 lies a 3-axis sensing capability that provides high-resolution (13-bit) measurement at up to ±16 g. This enables the accelerometer to capture both dynamic acceleration resulting from motion or shock and static acceleration such as gravity, allowing for real-time orientation detection.

The device offers multiple benefits that make it highly adaptable and easy to integrate into various systems. Its digital output data is formatted as 16-bit twos complement and is accessible through a digital interface (SPI or I²C). Moreover, the ADXL345TCCZ-EP-RL7 is equipped with a host of features such as free-fall detection, tap/double tap recognition, and activity/inactivity monitoring, which are invaluable for creating sophisticated motion-activated applications.

With a temperature range of -40°C to +85°C, the ADXL345TCCZ-EP-RL7 is engineered to perform reliably in extreme conditions, making it an ideal choice for industrial and military applications. Its robustness is further underscored by its enhanced product (EP) designation, which signifies that it meets the stringent quality standards required for high-reliability applications.

The device's low power modes enable intelligent power management, ensuring that systems utilizing the ADXL345TCCZ-EP-RL7 can maintain long battery life or reduced power consumption. This feature, along with its compact package size, makes it perfect for portable devices.

In summary, the ADXL345TCCZ-EP-RL7 from Analog Devices Inc. is a superior accelerometer that offers high performance, versatility, and reliability for applications ranging from consumer electronics to aerospace and defense. Its comprehensive feature set and robust design guarantee that it will deliver precise motion sensing and contribute to the efficiency and effectiveness of any project it's part of.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5356 $66.1424
9+ $13.5677 $122.1093
14+ $13.1437 $184.0118
19+ $12.7197 $241.6743
24+ $12.2958 $295.0992
32+ $11.0238 $352.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess