EN
  • EN
  • DE

ADXL371BCCZ-RL7

Part No ADXL371BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description MICROPOWER THREE-AXIS 400G ACCEL / Accelerometer Axis 16-LGA (3x3.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type -
Axis -
Acceleration Range -
Sensitivity (LSB/g) -
Sensitivity (mV/g) -
Bandwidth -
Output Type -
Voltage - Supply -
Features -
Mounting Type Surface Mount
Package / Case 16-TFLGA
Supplier Device Package 16-LGA (3x3.25)
Base Product Number ADXL371
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353386-ADXL371BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL371BCCZ-RL7 CAD Model

Description

ADXL371BCCZ-RL7 - Analog Devices Inc.

The ADXL371BCCZ-RL7 is a high-performance, ultra-low power, three-axis MEMS accelerometer manufactured by Analog Devices Inc. This component offers robust motion detection capabilities, making it an ideal choice for applications requiring high accuracy and minimal power consumption such as wireless sensor networks, health and fitness monitors, and impact and vibration monitoring in industrial settings.

Key Features

  • Measurement Range: The device can measure acceleration up to ±200 g, ensuring accurate motion detection even in high-force environments.
  • Ultra-Low Power Consumption: Designed for battery-powered devices, it operates in low power mode, conserving energy and extending device life.
  • Output Data Rate (ODR): The ADXL371BCCZ-RL7 provides adjustable ODR, allowing designers to balance between resolution and power consumption.
  • Integrated Features: It includes features such as free-fall detection, activity/inactivity monitoring, and a temperature sensor, which add value to a wide range of applications.
  • SPI Digital Interface: The device is equipped with a serial peripheral interface (SPI) for easy integration with microcontrollers and processors.
  • Compact Form Factor: Housed in a small, 3 mm × 3 mm × 1.06 mm package, it is suitable for space-constrained applications.

Applications

  • Impact and Vibration Sensing
  • Asset Tracking and Monitoring
  • Health and Fitness Devices
  • Industrial Equipment Monitoring
  • Smart Agriculture Systems

The ADXL371BCCZ-RL7 from Analog Devices Inc. is a versatile and reliable accelerometer that combines high performance with low power operation. Whether used in consumer electronics or industrial machinery, its precise motion detection and added features make it a top choice for advanced sensing solutions.

For more detailed specifications and application support, refer to the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.9504
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess