EN
  • EN
  • DE

5962-8851302HA

Part No 5962-8851302HA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ PREC 10CPAK / J-FET Amplifier 1 Circuit 10-CERPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 52V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 80 pA
Voltage - Input Offset 300 µV
Current - Supply 5.1mA
Current - Output / Channel 33 mA
Voltage - Supply Span (Min) 16 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 10-CERPAK
Supplier Device Package 10-CERPAK
Base Product Number 5962-8851302
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANA5962-8851302HA,2156-5962-8851302HA
Standard Package 1
Win Source Part Number 1319726-5962-8851302HA
Ultra Librarian 3D Model Ultra Librarian 5962-8851302HA CAD Model

Description

The 5962-8851302HA, from Analog Devices Inc., is a high-performance, precision integrated circuit that is widely used in demanding applications where reliability and accuracy are paramount. This component is part of a range of products that are designed to meet the stringent requirements of the aerospace and defense industries, ensuring operation in the most challenging environments.

Key Features

  • High Precision: The 5962-8851302HA offers excellent precision and stability, making it ideal for critical applications where data accuracy is vital.
  • Durability: Built to withstand extreme conditions, this product is characterized by its robustness and longevity, even in harsh environments.
  • Quality Assurance: As with all Analog Devices components, this product is manufactured to the highest quality standards, with rigorous testing to ensure performance and reliability.
  • Compliance: The product meets the requirements of the 5962 military standards, indicating its suitability for use in space-level and military applications.

Applications

The versatility of the 5962-8851302HA allows it to be used across a broad range of applications, particularly where high-reliability components are necessary. Common applications include:

  • Avionics and aerospace systems
  • Navigation equipment
  • Satellite and space exploration instruments
  • Defense and military technology
  • Precision instrumentation

Technical Specifications

The 5962-8851302HA is designed to deliver consistent performance. Below are some of the technical specifications that highlight its capabilities:

  • Operating Temperature Range: Specified for military temperature range
  • Voltage Supply: Depending on the specific application requirements
  • Package: Hermetically sealed to ensure protection against environmental factors
  • Form Factor: Available in a variety of form factors to fit different types of circuit boards and devices

For detailed technical specifications, potential customers should consult the datasheet provided by Analog Devices Inc. or contact their customer service for personalized assistance.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess