EN
  • EN
  • DE

AD1934YSTZ-RL

Part No AD1934YSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-CHANNEL DAC WITH PLL AND SINGL / 24 Bit Digital to Analog Converter 8 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Bulk
Number of Bits 24
Number of D/A Converters 8
Output Type Voltage - Unbuffered
Differential Output No
Data Interface I2S, SPI
Reference Type Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Architecture Sigma-Delta
Temperature Range - Operating -40°C ~ 105°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
HTSUS 0000.00.0000
Other Part Number 2156-AD1934YSTZ-RL,ANAANAAD1934YSTZ-RL
Standard Package 1
Win Source Part Number 1317894-AD1934YSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD1934YSTZ-RL CAD Model

Description

The AD1934YSTZ-RL is a high-performance, multichannel audio digital-to-analog converter (DAC) from Analog Devices Inc., a leader in high-fidelity audio processing. Designed for the audio purist, this integrated circuit is ideal for advanced audio systems where impeccable audio quality is paramount.

Key Features

  • High-Resolution Audio: The AD1934YSTZ-RL supports 24-bit resolution and sample rates up to 192 kHz, ensuring detailed and accurate sound reproduction for a truly immersive listening experience.
  • Eight DAC Channels: With eight DAC channels, this component is perfect for systems requiring multi-channel output, such as home theater systems, digital mixing consoles, and automotive audio systems.
  • Low Distortion: It features a dynamic range of 114 dB and THD+N (Total Harmonic Distortion plus Noise) of -98 dB, offering pristine audio output with minimal distortion.
  • Flexible Interface: The AD1934YSTZ-RL is equipped with both I2S and TDM audio interface options, providing versatility for integration with a wide range of digital audio equipment.
  • Integrated PLL: An on-chip phase-locked loop (PLL) allows for flexible clocking options, reducing the need for external clocking components and simplifying system design.

Applications

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Audio Effects Processors
  • Automotive Audio Systems
  • Multichannel Audio Systems

Package and Availability

The AD1934YSTZ-RL comes in a 48-lead LQFP (Low-profile Quad Flat Package) that is designed for surface mounting, making it suitable for compact and integrated hardware designs. Available in tape and reel packaging, it is optimized for mass production and efficient assembly in commercial product manufacturing.

Conclusion

With its high-fidelity sound, multi-channel capability, and versatile interfacing options, the AD1934YSTZ-RL from Analog Devices Inc. stands out as a superior choice for designers and manufacturers seeking to create top-tier audio products. Its integrated features and performance specifications make it an essential component for any high-quality audio application.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8703 $62.0921
16+ $7.2781 $116.4496
25+ $7.0507 $176.2675
34+ $6.8233 $231.9922
44+ $6.5959 $290.2196
59+ $5.9135 $348.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 553 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess