EN
  • EN
  • DE
  • IT

AD5231BRUZ100-RL7

Part No AD5231BRUZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 16TSSOP / Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps SPI Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient (Typ) 600ppm/°C
Mounting Surface Mount
Supplier Device Package 16-TSSOP
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 50
Base Product Number AD5231
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5231BRUZ100-RL7DKR,AD5231BRUZ100-RL7TR-ND,AD5231BRUZ100-RL7DKR-ND,AD5231BRUZ100-RL7CT-ND,AD5231BRUZ100-RL7-ND,2156-AD5231BRUZ100-RL7,505-AD5231BRUZ100-RL7CT,ANAANAAD5231BRUZ100-RL7,AD5231BRUZ100-RL7CT,AD5231BRUZ100-RL7TR,505-AD5231BRUZ100-RL7TR,505-AD5231BRUZ100-RL7DKR
Standard Package 1,000
Win Source Part Number 1321513-AD5231BRUZ100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5231BRUZ100-RL7 CAD Model

Description

AD5231BRUZ100-RL7 - Digital Potentiometer by Analog Devices Inc.

The AD5231BRUZ100-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This digital potentiometer offers a unique combination of precision, reliability, and flexibility, making it an ideal solution for a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

Key Features:

  • Resistance Options: The device offers a resistance range of 100 kΩ, which allows for precise adjustment of voltage and current in a circuit.
  • Resolution: It features a 1024-position resolution, providing fine granularity for resistance adjustments.
  • Interface: The AD5231BRUZ100-RL7 is equipped with a user-friendly serial interface, supporting both I2C and SPI communication protocols for easy integration with microcontrollers and other digital systems.
  • Memory: It includes nonvolatile memory (EEPROM), enabling the device to remember the last resistance setting even after power-off, which is critical for applications that require consistent performance between power cycles.
  • Package: The component is available in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), minimizing the footprint on the PCB and making it suitable for space-constrained applications.
  • Temperature Range: This digital potentiometer operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The versatile nature of the AD5231BRUZ100-RL7 makes it a preferred choice for various applications, including:

  • Programmable Filters and Delays
  • Calibration and Control Systems
  • Gain and Offset Adjustment
  • Power Supply Adjustment
  • Automotive Electronics

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5231BRUZ100-RL7 digital potentiometer is built to the highest standards, ensuring that it meets the rigorous demands of industrial and automotive applications. Customers can trust in the performance and longevity of this component.

For detailed specifications, technical datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local distributor.

You May Also Be Interested in

Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess