EN
  • EN
  • DE

AD5677RBCPZ-2

Part No AD5677RBCPZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 28LFCSP / 16 Bit Digital to Analog Converter 16 28-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Number of D/A Converters 16
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.8LSB, ±0.7LSB
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 28-VFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (4x4)
Mounting Type Surface Mount
Base Product Number AD5677
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336943-AD5677RBCPZ-2
Ultra Librarian 3D Model Ultra Librarian AD5677RBCPZ-2 CAD Model

Description

Product Overview: AD5677RBCPZ-2

The AD5677RBCPZ-2, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This precision DAC is a part of the AD567xR series, designed to meet the rigorous demands of advanced industrial, communication, and healthcare applications.

Key Features

  • Resolution: The AD5677RBCPZ-2 boasts a 12-bit resolution, providing fine granularity and precise control for analog outputs.
  • Channels: It features dual channels, allowing for simultaneous output on two different paths, which is ideal for complex systems requiring multiple signal outputs.
  • Output Range: The device supports a flexible output range, including bipolar and unipolar modes, to accommodate a variety of signal requirements.
  • Interface: Integration with microcontrollers and digital systems is streamlined through its I²C-compatible serial interface, ensuring easy communication and control.
  • Reference: An internal reference with a 2.5 V output provides a stable voltage for consistent performance, and it can be overridden by an external reference if required.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5677RBCPZ-2 is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the AD5677RBCPZ-2 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5677RBCPZ-2 is no exception. It is built to meet high standards, ensuring long-term reliability for critical applications where precision is paramount.

With its robust feature set, the AD5677RBCPZ-2 from Analog Devices Inc. stands out as a top-tier solution for precision digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6787 $67.6787
2+ $55.5312 $111.0624
3+ $53.7959 $161.3877
4+ $52.0605 $208.2420
5+ $50.3252 $251.6260
7+ $45.1191 $315.8337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess