EN
  • EN
  • DE

AD5737ACPZ

Part No AD5737ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 12
Number of D/A Converters 4
Settling Time 15µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 9V ~ 33V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.006, ±11
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting SMD (SMT)
Base Product Number AD5737
Other Names -2735-AD5737ACPZ,505-AD5737ACPZ,ANAANAAD5737ACPZ,AD5737ACPZ,2156-AD5737ACPZ
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265215-AD5737ACPZ
Ultra Librarian 3D Model Ultra Librarian AD5737ACPZ CAD Model

Description

AD5737ACPZ Digital-to-Analog Converter

The AD5737ACPZ is a high-performance, precision digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leading global manufacturer of mixed-signal processing components. This particular model is designed to deliver exceptional accuracy and stability, making it an ideal choice for industrial applications such as process control, automated test equipment, and digital gain and offset adjustment systems.

The AD5737ACPZ operates with a 12 to 16-bit resolution and features a bipolar voltage output. The DAC is capable of producing output voltages in the range of ±10 V and ±20 V, as well as current outputs of 4-20 mA, 0-20 mA, or an adjustable range. This flexibility ensures that the device can be easily integrated into a wide array of control systems without the need for external signal conditioning.

One of the key advantages of the AD5737ACPZ is its integrated output amplifier, which allows for direct connection to the load while providing high drive capacity. The device also includes an on-chip precision reference and a reference buffer, simplifying the design and reducing the number of external components required.

For enhanced performance, the AD5737ACPZ comes with a serial peripheral interface (SPI) that ensures easy communication with microcontrollers or digital signal processors. The DAC also features a robust error detection system, which includes cyclic redundancy check (CRC) capabilities, to ensure the integrity of data transmissions.

The component is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is designed for space-constrained applications. The AD5737ACPZ operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance even in harsh environments.

With its combination of high precision, flexibility, and ease of use, the AD5737ACPZ from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality DAC in their next project.

Note: Always consult the datasheet and manufacturer's resources before integrating this DAC into your design to ensure proper usage and compatibility.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess