EN
  • EN
  • DE

AD5750-2BCPZ-RL7

Part No AD5750-2BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP / Instrumentation Amplifier 1 Circuit 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2V/µs
Current - Supply 5.2mA
Current - Output / Channel 24 mA
Voltage - Supply Span (Min) 24 V
Voltage - Supply Span (Max) 48 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number AD5750
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5750-2BCPZ-RL7DKR,AD5750-2BCPZ-RL7TR,AD5750-2BCPZ-RL7-ND,AD5750-2BCPZ-RL7CT,-2735-AD5750-2BCPZ-RL7CT
Standard Package 1,500
Win Source Part Number 1319332-AD5750-2BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5750-2BCPZ-RL7 CAD Model

Description

The AD5750-2BCPZ-RL7, manufactured by Analog Devices Inc., is a versatile single-channel, low cost, precision voltage/current output driver designed to meet the stringent requirements of industrial applications. It offers software-configurable output ranges and is ideally suited for process control systems, factory automation, and other instrumentation applications where reliability and accuracy are paramount.

Key Features:

  • Multiple Output Ranges: The device supports a variety of output ranges including 0 mA to 20 mA, 4 mA to 20 mA, 0 mA to 24 mA, ±20 mA, 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, providing flexibility for different types of industrial control loops.
  • High Accuracy: Precision is at the core of the AD5750-2BCPZ-RL7, ensuring accurate control signals for industrial processes. It boasts a total unadjusted error (TUE) of less than 0.1% of span.
  • Integrated Diagnostics: The device includes fault detection capabilities for open circuit, short circuit, overtemperature, and under voltage, allowing for robust operation and quick troubleshooting.
  • Programmable Current and Voltage Outputs: Users can program the output ranges via a serial peripheral interface (SPI), which allows for easy adjustments and calibrations without the need for hardware changes.
  • Thermal Protection: Overtemperature protection is built-in, ensuring the device operates safely within its specified temperature range.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5750-2BCPZ-RL7 is designed for space-constrained applications.

Applications:

The AD5750-2BCPZ-RL7 is ideal for a wide range of applications, including:

  • Process Control Actuators
  • Industrial Automation Systems
  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems
  • Control Valve Systems
  • Analog Output Modules

With its robust design and flexible output configuration, the AD5750-2BCPZ-RL7 from Analog Devices Inc. is a top choice for engineers and designers who require a reliable and precise control driver for their industrial systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5857 $52.9285
12+ $8.6858 $104.2296
18+ $8.4143 $151.4574
25+ $8.1429 $203.5725
32+ $7.8715 $251.8880
43+ $7.0572 $303.4596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess