EN
  • EN
  • DE

AD652JPZ-REEL7

Part No AD652JPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>V/F and F/V Converters
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Voltage to Frequency
Frequency - Max 2 MHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Mounting Surface Mount
Case / Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AD652
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD652JPZ-REEL7,AD652JPZ-REEL7-ND,ANAANAAD652JPZ-REEL7,AD652JPZ-REEL7CT,-2735-AD652JPZ-REEL7CT,AD652JPZ-REEL7DKR,AD652JPZ-REEL7TR
Standard Package 250
Win Source Part Number 1321152-AD652JPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD652JPZ-REEL7 CAD Model

Description

Product Overview: AD652JPZ-REEL7

The AD652JPZ-REEL7 is a high-performance Synchro/Resolver to Digital Converter manufactured by Analog Devices Inc. This sophisticated integrated circuit is designed to provide precise digital representation of angular displacement data, making it an ideal choice for applications that require accurate position and velocity measurements in harsh industrial environments.

Key Features

  • High Accuracy: The AD652JPZ-REEL7 offers excellent accuracy and resolution, ensuring that the angular position measurements are reliable and precise.
  • Wide Input Signal Range: This device is capable of converting a broad range of Synchro or Resolver inputs, providing versatility in various application scenarios.
  • On-Chip Reference Oscillator: It includes an on-chip oscillator which reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Programmable Resolution: Users can program the resolution of the converter to meet the specific needs of their application, offering flexibility in system design.
  • Robust Packaging: The AD652JPZ-REEL7 comes in a compact, robust package suitable for automated assembly processes, ensuring reliability and ease of integration into various systems.

Applications

The AD652JPZ-REEL7 is particularly well-suited for use in a wide array of industrial and military applications where accurate angular measurements are critical. These include:

  • Industrial Robotics
  • Antenna Positioning Systems
  • Process Control Systems
  • Aerospace and Defense Systems
  • Feedback Control Mechanisms

Product Specifications

The device operates over a temperature range of -40°C to +85°C, ensuring performance in extreme conditions. It is available in a surface-mount package, which is provided in tape and reel form to facilitate automated manufacturing processes. The AD652JPZ-REEL7 offers a digital output in parallel format, which can be interfaced with microprocessors and digital systems easily.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD652JPZ-REEL7 is no exception. This product is built to meet stringent industry standards, ensuring high reliability and performance longevity for critical applications.

You May Also Be Interested in

Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $7.1279
Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $73.4496
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Analog Devices Inc.
IC V/F CONV 14-CDIP
Lowest to $74.4820
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
NJR Corporation/NJRC
Lowest to $0.9792

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.5217 $56.5217
3+ $46.3768 $139.1304
4+ $44.9276 $179.7104
5+ $43.4783 $217.3915
6+ $42.0290 $252.1740
8+ $37.6812 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess