EN
  • EN
  • DE

AD7849ANZ

Part No AD7849ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 20DIP / 14 Bit Digital to Analog Converter 1 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Number of D/A Converters 1
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±14.25V ~ 15.75V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±5 (Max), ±0.25 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Through Hole
Base Product Number AD7849
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7849ANZ,ANAANAAD7849ANZ
Standard Package 18
Win Source Part Number 1322971-AD7849ANZ
Ultra Librarian 3D Model Ultra Librarian AD7849ANZ CAD Model

Description

Product Overview: AD7849ANZ by Analog Devices Inc.

The AD7849ANZ is a high-performance, single 14-bit serial input DAC (Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is tailored for applications that require precise digital-to-analog conversion, such as industrial automation, instrumentation, and digital signal processing systems.

This DAC features a versatile 3-wire serial interface that allows data to be transferred into the device at clock rates up to 40 MHz, making it well-suited for high-speed microprocessor or DSP-based systems. The interface is compatible with SPI, QSPI™, MICROWIRE™, and most DSP port standards, ensuring broad compatibility with a range of controllers and processors.

The AD7849ANZ operates from a single +5V supply and includes an on-chip 2.5V reference and a reference buffer amplifier. This integrated reference helps to reduce external component count and simplifies the design process. Additionally, the device offers a power-down feature, which reduces the current consumption to 200nA, making it ideal for power-sensitive applications.

Key features of the AD7849ANZ include:

  • 14-Bit Resolution: Ensures high precision in analog output, which is critical for sensitive applications.
  • Single +5V Supply Operation: Simplifies power supply design and enhances compatibility with other system components.
  • Integrated 2.5V Reference: The on-chip reference voltage source adds convenience and helps to streamline the overall design.
  • Low Power Operation: A power-down mode significantly reduces power consumption when the DAC is not in active use.
  • Flexible Serial Interface: Compatible with multiple serial communication standards, ensuring easy integration into various system architectures.

With its robust feature set, the AD7849ANZ is an excellent choice for engineers looking to implement a reliable and precise DAC solution in their electronic designs. Its ease of use, combined with the reputation of Analog Devices for quality and performance, makes this component a go-to option for a wide array of applications where accuracy and efficiency are paramount.

For detailed technical specifications, application notes, and support resources, designers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess