EN
  • EN
  • DE

AD7863ARSZ-10REEL7

Part No AD7863ARSZ-10REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number AD7863
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7863ARSZ-10REEL7DKR,AD7863ARSZ-10REEL7CT,AD7863ARSZ-10REEL7DKR,AD7863ARSZ-10REEL7DKR-ND,AD7863ARSZ-10REEL7TR,505-AD7863ARSZ-10REEL7CT,AD7863ARSZ-10REEL7-ND,AD7863ARSZ-10REEL7TR-ND,505-AD7863ARSZ-10REEL7TR,AD7863ARSZ-10REEL7CT-ND
Standard Package 500
Win Source Part Number 1321266-AD7863ARSZ-10REEL7
Ultra Librarian 3D Model Ultra Librarian AD7863ARSZ-10REEL7 CAD Model

Description

Product Overview: AD7863ARSZ-10REEL7 from Analog Devices Inc.

The AD7863ARSZ-10REEL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) integrated circuit brought to you by Analog Devices Inc., a leader in precision high-performance signal processing technology. This particular model is designed for applications where space is at a premium and dual-channel data acquisition is necessary. It is packaged in a compact, surface-mountable SSOP (Shrink Small Outline Package), making it ideal for space-constrained applications.

One of the key features of the AD7863ARSZ-10REEL7 is its dual ADC configuration, which allows for simultaneous sampling of two channels. This is particularly useful in systems that require rapid and synchronous data acquisition from two separate sources. With a conversion rate of 10 MSPS (Mega Samples Per Second), this ADC is well-suited for high-speed signal processing tasks such as medical imaging, digital control loops, and advanced communication systems.

The device operates from a single 5V power supply and includes a high-bandwidth track/hold function, which ensures accurate sampling of input signals up to Nyquist frequencies. Its on-chip 2.5V reference voltage and reference buffer simplify the design process by reducing the number of external components required. Additionally, the AD7863ARSZ-10REEL7 features an easy-to-use parallel interface that supports both DSP and microcontroller-based systems.

For enhanced versatility, the AD7863ARSZ-10REEL7 offers various power-down modes, allowing for reduced power consumption when the device is not in active use. This makes it an excellent choice for battery-powered devices and energy-sensitive applications. Moreover, the ADC is designed with overvoltage protection on the analog inputs, providing a robust solution for industrial environments where electrical transients may be a concern.

Overall, the AD7863ARSZ-10REEL7 from Analog Devices Inc. is a reliable and efficient choice for designers looking for a high-speed, dual-channel ADC. Its combination of performance, integration, and ease of use makes it an excellent component for a wide range of applications in the medical, industrial, and communication sectors.

For more detailed specifications and application support, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess