EN
  • EN
  • DE

AD8016ARBZ-REEL

Part No AD8016ARBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 24SOIC W/BATWING / 2/0 Driver xDSL 24-SOIC w/Batwing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 3V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width), 18 Leads, Fused Leads
Supplier Device Package 24-SOIC w/Batwing
Base Product Number AD8016
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-AD8016ARBZ-REEL,2156-AD8016ARBZ-REEL-ADTR-ND,ANAANAAD8016ARBZ-REEL
Standard Package 1,000
Win Source Part Number 1319347-AD8016ARBZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8016ARBZ-REEL CAD Model

Description

The AD8016ARBZ-REEL is a high-performance integrated circuit from Analog Devices Inc., designed to provide efficient solutions for a wide range of communication applications. This product is part of the AD8016 series, which is known for delivering exceptional signal processing capabilities with low distortion and high linearity.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth which ensures that it can handle high-speed signals with ease, making it suitable for broadband communication systems.
  • High Output Current: With its ability to deliver high output current, the AD8016ARBZ-REEL is capable of driving heavy loads, making it versatile for various applications.
  • Low Distortion: The low distortion characteristics of the AD8016ARBZ-REEL ensure that the signal integrity is maintained, providing clear and accurate signal processing.
  • High Linearity: High linearity is critical in communication systems to avoid signal degradation, and this device meets this requirement effectively.
  • Power Efficiency: Designed with power efficiency in mind, the AD8016ARBZ-REEL helps to reduce power consumption in systems where it is implemented.

Applications

The AD8016ARBZ-REEL is suitable for a variety of applications, including but not limited to:

  • Cable modems
  • Wireless local loop systems
  • Power amplifiers
  • DSL modems
  • IF communication systems

Product Packaging

The "REEL" suffix in the product name indicates that this IC is available in tape and reel packaging, which is ideal for automated manufacturing processes. This packaging facilitates efficient handling and placement of the IC during the assembly of electronic devices.

Manufacturer Quality

Analog Devices Inc. is renowned for its high-quality products and the AD8016ARBZ-REEL is no exception. It is manufactured to meet rigorous standards, ensuring reliability and performance in even the most demanding applications.

Ordering Information

For ordering, the full part number AD8016ARBZ-REEL should be used to specify the tape and reel packaging option. This ensures the delivery of the product in the preferred packaging for large-scale production needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess