EN
  • EN
  • DE

AD824ARZ-14-3V

Part No AD824ARZ-14-3V
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SOIC / J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 2 MHz
-3db Bandwidth 2 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 500 µV
Current - Supply 560µA (x4 Channels)
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD824
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-AD824ARZ-14-3V,AD824ARZ143V
Standard Package 56
Win Source Part Number 1321599-AD824ARZ-14-3V
Ultra Librarian 3D Model Ultra Librarian AD824ARZ-14-3V CAD Model

Description

AD824ARZ-14-3V Precision Amplifier by Analog Devices Inc.

The AD824ARZ-14-3V is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is specifically engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise signal conditioning, including medical instrumentation, test and measurement equipment, and industrial control systems.

Key Features:

  • Low Offset Voltage: The AD824ARZ-14-3V boasts a very low input offset voltage, which minimizes error in amplification, ensuring high-precision results in critical applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without sacrificing the integrity of the signal, making it versatile for various signal processing tasks.
  • Single-Supply Operation: Designed to operate from a single 3V power supply, this device simplifies power management in systems where dual supplies are impractical or undesirable.
  • Rail-to-Rail Output: The amplifier can swing its output voltage close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered and portable devices, ensuring longer operation times between charges.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes and enhancing its durability and longevity.

Applications:

  • Medical Instrumentation
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Powered Devices

The AD824ARZ-14-3V is available in a compact package, making it suitable for space-constrained applications. Its combination of features ensures that it can deliver reliable and consistent performance even under challenging conditions. Analog Devices Inc. has a reputation for producing high-quality components that engineers and designers trust for their critical designs, and the AD824ARZ-14-3V is no exception.

Whether you're developing a sophisticated medical device, a precision laboratory instrument, or a robust industrial control system, the AD824ARZ-14-3V offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess