EN
  • EN
  • DE

AD8436ARQZ-RL

Part No AD8436ARQZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 20QSOP / RMS to DC Converter 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Current - Supply 325 µA
Voltage - Supply ±2.4V ~ 18V, 4.8V ~ 36V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number AD8436
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338668-AD8436ARQZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8436ARQZ-RL CAD Model

Description

AD8436ARQZ-RL: Precision True RMS-to-DC Converter from Analog Devices

The AD8436ARQZ-RL is a cutting-edge integrated circuit designed by Analog Devices Inc., renowned for its precision in converting complex waveforms to their true root mean square (RMS) DC value. This component is an essential tool for a wide range of applications where accurate and reliable signal processing is critical, such as in instrumentation, audio processing, and communications systems.

Encased in a compact QSOP-16 package, the AD8436ARQZ-RL offers a versatile solution for space-constrained applications, maintaining high performance while minimizing footprint. Its design features a unique architecture that allows for high accuracy over a wide bandwidth, making it suitable for measuring both simple and complex waveforms, including sine waves, square waves, and irregular signals.

The device operates over a specified temperature range of -40°C to +125°C, ensuring reliability and stability in various environmental conditions. With a low power consumption, the AD8436ARQZ-RL is ideal for portable and battery-powered devices, where efficiency is paramount.

Key features of the AD8436ARQZ-RL include:

  • Wide Bandwidth: Capable of accurately measuring signals with frequencies up to several kHz, it provides the flexibility needed for a broad spectrum of applications.
  • High Accuracy: Its precision RMS calculation enables the device to deliver highly accurate readings, crucial for sensitive electronic measurements.
  • Low Power: With its energy-efficient design, this converter helps to extend the battery life of portable devices.
  • Temperature Range: Reliable performance is guaranteed across a wide temperature range, making it suitable for industrial and outdoor applications.
  • Easy Integration: The QSOP-16 package is easy to integrate into existing designs, providing a straightforward upgrade path for systems requiring enhanced RMS measurement capabilities.

The AD8436ARQZ-RL is not just a component but a testament to Analog Devices Inc.'s commitment to precision and quality. Whether it's for professional audio equipment, precision instrumentation, or any application where true RMS measurement is necessary, this true RMS-to-DC converter stands out as a top choice for engineers and designers seeking the best in signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $34.9254
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7795 $51.1180
9+ $11.9706 $107.7354
13+ $11.5662 $150.3606
19+ $10.7574 $204.3906
25+ $10.3530 $258.8250
31+ $9.9486 $308.4066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess