EN
  • EN
  • DE

AD8508ACBZ-REEL7

Part No AD8508ACBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14WLCSP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-WLCSP (1.46x2.96)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.013V/µs
Gain Bandwidth Product 95 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 15µA (x4 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-UFBGA, WLCSP
Supplier Device Package 14-WLCSP (1.46x2.96)
Base Product Number AD8508
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8508ACBZ-REEL7TR,2156-AD8508ACBZ-REEL7,AD8508ACBZ-REEL7CT,AD8508ACBZ-REEL7DKR,ANAANAAD8508ACBZ-REEL7,-2735-AD8508ACBZ-REEL7CT,AD8508ACBZREEL7
Standard Package 3,000
Win Source Part Number 1319712-AD8508ACBZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8508ACBZ-REEL7 CAD Model

Description

Product Overview: AD8508ACBZ-REEL7

The AD8508ACBZ-REEL7 is a high-performance, precision operational amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is designed to cater to a broad range of applications, including sensor signal conditioning, medical equipment, and industrial process controls, where accuracy and stability are paramount.

Key Features

  • Low Offset Voltage: The AD8508 features an ultra-low input offset voltage, which significantly reduces error in high-precision applications and improves overall system accuracy.
  • Low Noise: With its low noise characteristics, the AD8508 ensures a clean and stable signal, making it ideal for audio applications and other sensitive electronic circuits.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8508 allows for a wide dynamic range, which is particularly useful in single-supply operations and maximizes the effective range of the analog signal.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing power consumption.
  • Extended Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for harsh environments.
  • Excellent Linearity: The AD8508 provides excellent linearity, a critical feature for precision measurement and control systems.

Package and Supply Information

The AD8508ACBZ-REEL7 comes in a compact, surface-mount package that is suitable for space-constrained applications. It is supplied in a reel format, facilitating efficient handling and placement during the manufacturing process. The component is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Applications

  • Instrumentation Amplifiers
  • Analog to Digital Converters (ADCs)
  • Data Acquisition Systems
  • Process Control Systems
  • Portable Battery-Powered Devices
  • Medical Devices

The AD8508ACBZ-REEL7 is a testament to Analog Devices Inc.'s commitment to delivering products that meet the highest standards of performance and reliability. Integrating this op-amp into your design will ensure exceptional precision and robustness, making it an excellent choice for engineers and designers looking for a dependable analog solution.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess