EN
  • EN
  • DE

AD8622ARMZ-REEL

Part No AD8622ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.48V/µs
Gain Bandwidth Product 560 kHz
Current - Input Bias 45 pA
Voltage - Input Offset 10 µV
Current - Supply 215µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8622
Other Names AD8622ARMZ-REELCT,AD8622ARMZ-REELDKR,AD8622ARMZ-REEL,AD8622ARMZ-REELTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260573-AD8622ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8622ARMZ-REEL CAD Model

Description

AD8622ARMZ-REEL Precision Operational Amplifier

The AD8622ARMZ-REEL is a high-precision, low-noise operational amplifier from Analog Devices Inc., renowned for its exceptional performance and reliability. This dual-channel op-amp is part of a family of devices that offer a combination of low offset voltage, low input bias currents, and low noise, making it an ideal choice for a wide range of applications, including medical devices, instrumentation, and control systems.

Packaged in a compact MSOP-8 (Mini Small Outline Package), the AD8622ARMZ-REEL is designed to meet the space-saving requirements of modern electronic equipment without compromising on functionality. The device operates over a wide supply voltage range of 5V to 26V, and it is characterized for operation from -40°C to +125°C, which ensures reliable performance in diverse operating environments.

One of the key features of the AD8622ARMZ-REEL is its low offset voltage of just 65 µV maximum, which helps to maintain accuracy in precision applications. Additionally, its low input bias current of 1.0 nA maximum is beneficial in applications with high source impedances. The low noise density of 8 nV/√Hz at 1 kHz ensures that signal integrity is maintained, particularly in audio and instrumentation applications where maintaining a clean signal is critical.

The device is also equipped with a rail-to-rail output swing, which provides increased dynamic range and makes it suitable for single-supply operations as well as for driving analog-to-digital converters. Moreover, the AD8622ARMZ-REEL features an extended operating temperature range, making it a robust choice for industrial and automotive applications where temperature extremes are common.

The AD8622ARMZ-REEL is provided in a tape and reel format, which facilitates efficient assembly during the manufacturing process, especially in high-volume production environments. This packaging format ensures that the device can be easily integrated into automated pick-and-place manufacturing systems, reducing assembly time and cost.

In summary, the AD8622ARMZ-REEL from Analog Devices Inc. is a versatile, high-precision operational amplifier that offers excellent performance for a variety of demanding applications. Its combination of low noise, low offset voltage, and wide operating temperature range make it a reliable choice for engineers looking to optimize their designs for precision and stability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2500 $68.2500
2+ $56.0000 $112.0000
3+ $54.2500 $162.7500
4+ $52.5000 $210.0000
5+ $50.7500 $253.7500
7+ $45.5000 $318.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess