EN
  • EN
  • DE

AD9266BCPZRL7-65

Part No AD9266BCPZRL7-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 32LFCSP / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number AD9266
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number 2156-AD9266BCPZRL7-65,AD9266BCPZRL7-65-ND,AD9266BCPZRL7-65TR,ANAANAAD9266BCPZRL7-65,AD9266BCPZRL7-65CT,AD9266BCPZRL7-65DKR
Standard Package 1,500
Win Source Part Number 1318474-AD9266BCPZRL7-65
Ultra Librarian 3D Model Ultra Librarian AD9266BCPZRL7-65 CAD Model

Description

The AD9266BCPZRL7-65 is a high-performance, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This ADC is designed to deliver exceptional accuracy and noise performance, making it an ideal choice for a wide range of data acquisition systems, medical imaging, communication, and industrial applications where precision is paramount.

Key Features

  • Precision Conversion: With its 16-bit resolution, the AD9266BCPZRL7-65 provides high fidelity digital representation of analog signals, ensuring detailed and accurate data conversion.
  • High Sampling Rate: The device supports a sampling rate of up to 65 MSPS (mega samples per second), allowing it to handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed for efficiency, this ADC operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Interface: It features a serial LVDS (low-voltage differential signaling) output, which facilitates high-speed data transfer while minimizing the number of interface lines and reducing the risk of signal interference.
  • Compact Packaging: Housed in a compact LFCSP (lead-frame chip-scale package), the AD9266BCPZRL7-65 is optimized for space-constrained designs without sacrificing performance.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems
  • Radar and Satellite Systems
  • Industrial Process Control

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the AD9266BCPZRL7-65 is no exception. Built to the highest standards, this ADC undergoes rigorous testing to ensure it meets the stringent requirements for reliability and performance in critical applications.

Ordering Information

The AD9266BCPZRL7-65 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, please consult the official Analog Devices Inc. datasheet or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $24.7389
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.2015
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $40.0896
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $19.9526
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $83.5296

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess