EN
  • EN
  • DE

ADA4622-2ACPZ-R7

Part No ADA4622-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8LFCSP / J-FET Amplifier 2 Circuit Rail-to-Rail 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 23V/µs
Gain Bandwidth Product 8 MHz
-3db Bandwidth 15.5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 40 µV
Current - Supply 665µA (x2 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number ADA4622
Other Names ADA4622-2ACPZ-R7TR,ADA4622-2ACPZ-R7,505-ADA4622-2ACPZ-R7DKR,-2735-ADA4622-2ACPZ-R7DKR,ADA4622-2ACPZ-R7CT,ADA4622-2ACPZ-R7CT,ADA4622-2ACPZ-R7TR,505-ADA4622-2ACPZ-R7TR,ADA4622-2ACPZ-R7DKR,505-ADA4622-2ACPZ-R7CT,-2735-ADA4622-2ACPZ-R7CT,ADA4622-2ACPZ-R7DKR
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260562-ADA4622-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4622-2ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4622-2ACPZ-R7 Precision Operational Amplifier

The ADA4622-2ACPZ-R7 is a high-performance, dual precision operational amplifier from Analog Devices Inc., designed to deliver accuracy and stability in a wide range of applications. This operational amplifier features low offset voltage, low input bias current, and low noise, making it an ideal choice for precision instrumentation, active filtering, and buffer amplifiers in data acquisition systems.

Encased in a compact 8-lead LFCSP (Lead Frame Chip Scale Package), the ADA4622-2ACPZ-R7 boasts a wide supply voltage range of 4.5V to 36V, which allows it to be used in both single-supply and dual-supply configurations. This flexibility makes it suitable for various electronic circuits, including battery-powered devices and industrial equipment.

One of the key attributes of the ADA4622-2ACPZ-R7 is its low input offset voltage, which minimizes errors in precision applications. Additionally, the amplifier offers a low temperature drift, ensuring consistent performance over a wide temperature range. With a bandwidth of 10MHz and a slew rate of 20V/μs, it is capable of handling high-speed signals without significant distortion.

The ADA4622-2ACPZ-R7 also features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages. This is particularly beneficial in single-supply operations, where maximizing the output swing is crucial for signal integrity. Moreover, the device is equipped with overvoltage protection for both input and output, safeguarding the amplifier against transient events and enhancing its reliability in harsh environments.

For design engineers looking for a robust op-amp with excellent precision and low power consumption, the ADA4622-2ACPZ-R7 from Analog Devices Inc. is an exceptional choice. Whether it's for professional-grade audio equipment, sensor interfaces, or control systems, this operational amplifier is engineered to meet the stringent requirements of a myriad of electronic applications.

With its combination of high precision, wide operating voltage range, and versatility, the ADA4622-2ACPZ-R7 stands out as a superior component for any project that demands the utmost in operational amplifier performance.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9763 $53.8578
14+ $7.3652 $103.1128
22+ $7.1350 $156.9700
29+ $6.9049 $200.2421
38+ $6.6747 $253.6386
51+ $5.9842 $305.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,116 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess