EN
  • EN
  • DE

ADA4862-3YRZ-RL

Part No ADA4862-3YRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3 CIRCUIT 14SOIC / General Purpose Amplifier 3 Circuit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 3
Slew Rate 1050V/µs
-3db Bandwidth 720 MHz
Current - Input Bias 600 nA
Voltage - Input Offset 2 mV
Current - Supply 17.9mA
Current - Output / Channel 115 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADA4862
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4862-3YRZ-RLDKR,ANAANAADA4862-3YRZ-RL,ADA4862-3YRZ-RL-ND,ADA4862-3YRZ-RLCT,2156-ADA4862-3YRZ-RL,ADA4862-3YRZ-RLTR
Standard Package 2,500
Win Source Part Number 1319373-ADA4862-3YRZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4862-3YRZ-RL CAD Model

Description

Analog Devices Inc. ADA4862-3YRZ-RL High-Speed Operational Amplifier

The ADA4862-3YRZ-RL is a high-performance, triple high-speed operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is part of the ADA4862 series and is well-suited for a wide array of applications, including video and communications equipment, test and measurement systems, and high-speed data acquisition.

With a typical operating voltage range of 5 V to 12 V, the ADA4862-3YRZ-RL offers designers flexibility in various power environments. The amplifier boasts a high slew rate and low distortion, which makes it an excellent choice for driving high-performance ADCs or buffering DAC outputs in data conversion systems. Its ability to deliver high-speed performance without sacrificing linearity is a testament to Analog Devices' commitment to quality and innovation.

Key Features:

  • High Slew Rate: The ADA4862-3YRZ-RL offers a fast slew rate, enabling it to handle rapid signal changes with ease, making it ideal for video processing and high-speed signal conditioning.
  • Low Distortion: It provides low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • Wide Bandwidth: The device features a wide bandwidth that supports high data rates and ensures accurate signal processing over a broad range of frequencies.
  • Low Power Consumption: Despite its high-speed capabilities, the amplifier is designed for low power consumption, which is beneficial for portable and battery-powered applications.
  • Multiple Channels: This triple op-amp configuration allows for compact and efficient designs, reducing the number of separate components needed in a circuit.

The ADA4862-3YRZ-RL comes in a compact 16-lead SOIC package with a reel packaging option (RL suffix), which is suitable for automated assembly processes, thus streamlining manufacturing and reducing production costs. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the ADA4862-3YRZ-RL into your design project straightforward and efficient.

Whether you are designing a high-definition video system, a sophisticated communication interface, or a precision instrumentation platform, the ADA4862-3YRZ-RL from Analog Devices Inc. offers the performance and reliability that professionals demand.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2279 $55.2555
100+ $1.0076 $100.7600
155+ $0.9761 $151.2955
215+ $0.9446 $203.0890
275+ $0.9131 $251.1025
370+ $0.8186 $302.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess