EN
  • EN
  • DE

ADAS1000BCPZ-RL

Part No ADAS1000BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 5 CHAN 19BIT 56LFCSP / 5 Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 19
Number of Channels 5
Voltage - Supply, Analog 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (9x9)
Base Product Number ADAS1000
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,ADAS1000BCPZ-RLDKR,505-ADAS1000BCPZ-RLTR,505-ADAS1000BCPZ-RLDKR,ADAS1000BCPZ-RLTR,-2735-ADAS1000BCPZ-RLTR,505-ADAS1000BCPZ-RLCT,ADAS1000BCPZ-RL-ND,ADAS1000BCPZ-RLCT-ND,ADAS1000BCPZ-RLCT,ADAS1000BCPZ-RLDKR-ND,-2735-ADAS1000BCPZ-RLTR-ND,ADAS1000BCPZ-RLTR-ND,-2735-ADAS1000BCPZ-RLDKR,-2735-ADAS1000BCPZ-RLCT
Standard Package 2,500
Win Source Part Number 1318350-ADAS1000BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAS1000BCPZ-RL CAD Model

Description

ADAS1000BCPZ-RL: High-Performance AFE for ECG Applications

The ADAS1000BCPZ-RL is a state-of-the-art analog front-end (AFE) designed by Analog Devices Inc. specifically for electrocardiogram (ECG) applications in both portable and stationary medical devices. This integrated circuit is tailored to capture, process, and digitize analog ECG signals with exceptional precision and reliability.

Key Features

  • Multi-Channel Support: The ADAS1000BCPZ-RL is capable of acquiring up to five ECG leads plus additional channels for right leg drive (RLD) and pace detection, making it versatile for a range of cardiac monitoring systems.
  • High Resolution: With a 24-bit sigma-delta ADC per channel, the device ensures high-resolution data acquisition, enabling the detection of subtle cardiac signals and improving the accuracy of diagnoses.
  • Integrated Pace Detection: The AFE includes a dedicated pace detection circuit, allowing for the accurate monitoring of patients with pacemakers.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAS1000BCPZ-RL is optimal for battery-powered devices, contributing to longer operational times and enhanced portability.
  • Flexible Data Rates: It supports data rates from 2 kSPS to 16 kSPS, providing flexibility to cater to different ECG recording requirements.
  • Lead-on Detection: The AFE incorporates lead-on detection capabilities to ensure that the electrodes are properly attached to the patient, enhancing the reliability of the readings.

Applications

The ADAS1000BCPZ-RL is ideal for a variety of medical applications including:

  • Portable ECG monitors
  • Hospital-based cardiac monitoring systems
  • Ambulatory ECG recorders
  • Cardiac event monitors
  • Defibrillators with ECG functionality

Product Packaging and Quality

The device is offered in a compact 64-lead LFCSP (lead frame chip scale package), which is designed to save space on the PCB while providing robust connections for reliable operation in a medical environment. The ADAS1000BCPZ-RL is part of Analog Devices' commitment to delivering high-quality components that meet stringent medical industry standards.

With its comprehensive features and robust design, the ADAS1000BCPZ-RL from Analog Devices Inc. stands out as a crucial component for developers looking to create advanced ECG solutions that require high performance, accuracy, and reliability.

You May Also Be Interested in

Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
STMicroelectronics
Lowest to $4.2489
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess