EN
  • EN
  • DE

ADF5002BCPZ-RL7

Part No ADF5002BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PRESCALER 18GHZ 16LFCSP / Prescaler IC 18GHz 1 16-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Prescaler
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 18GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADF5002
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADF5002BCPZ-RL7CT,ADF5002BCPZRL7,ADF5002BCPZ-RL7-ND,ADF5002BCPZ-RL7TR,ADF5002BCPZ-RL7DKR
Standard Package 1,500
Win Source Part Number 1321339-ADF5002BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF5002BCPZ-RL7 CAD Model

Description

Product Overview: ADF5002BCPZ-RL7 from Analog Devices Inc.

The ADF5002BCPZ-RL7 is a cutting-edge frequency multiplier produced by Analog Devices Inc., a leader in the design and manufacture of high-performance integrated circuits. This particular product stands out as a reliable and efficient solution for applications requiring frequency multiplication to achieve higher frequency ranges.

Key Features

  • Frequency Range: The ADF5002BCPZ-RL7 operates over a broad frequency spectrum, making it versatile for use in various high-frequency systems.
  • Multiplier Factor: With a fixed multiplication factor, this device can scale input frequencies to higher levels, maintaining signal integrity and performance.
  • Low Phase Noise: The ADF5002BCPZ-RL7 is engineered to exhibit low phase noise, which is crucial for maintaining signal quality in communication and radar systems.
  • Power Supply: It operates on a single supply voltage, simplifying power management in complex systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADF5002BCPZ-RL7 is designed for space-constrained applications without compromising on performance.

Applications

  • Wireless Infrastructure: Its ability to generate high-frequency signals makes it ideal for use in base stations and other wireless communication infrastructure.
  • Microwave Point-to-Point Links: The ADF5002BCPZ-RL7 is well-suited for microwave communication systems that require stable and precise frequency generation.
  • Test and Measurement Equipment: Its high performance and reliability are essential for test equipment that demands accurate frequency reproduction and analysis.
  • Aerospace and Defense Systems: The device's robustness and low phase noise characteristics are critical for applications in radar and satellite communications.

The ADF5002BCPZ-RL7 from Analog Devices Inc. is not just a component; it's a testament to precision engineering, designed to elevate the performance of high-frequency systems. Whether it's for commercial telecommunications or stringent military applications, this frequency multiplier stands as a testament to Analog Devices Inc.'s commitment to quality and innovation.

Ordering Information

The ADF5002BCPZ-RL7 is available in tape and reel packaging, denoted by the suffix 'RL7,' facilitating efficient handling and assembly processes in high-volume production environments.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4049 $58.2147
8+ $15.9221 $127.3768
12+ $15.4245 $185.0940
16+ $14.9269 $238.8304
21+ $14.4294 $303.0174
27+ $12.9367 $349.2909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess