EN
  • EN
  • DE

ADM809JAKS-REEL7

Part No ADM809JAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number ADM809
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM809JAKS-REEL7DKR,2156-ADM809JAKS-REEL7-ADTR,ANAANAADM809JAKS-REEL7,ADM809JAKS-REEL7CT,ADM809JAKS-REEL7-ND,ADM809JAKS-REEL7TR
Standard Package 3,000
Win Source Part Number 1317213-ADM809JAKS-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM809JAKS-REEL7 CAD Model

Description

Product Overview: ADM809JAKS-REEL7

The ADM809JAKS-REEL7 is a high-performance supervisory circuit designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This component is specifically engineered to monitor power supply and system voltages, ensuring reliable operation and functionality of electronic devices. It's a crucial component for systems that require precise voltage monitoring and reset functionalities.

Key Features

  • Voltage Monitoring Precision: The ADM809JAKS-REEL7 provides accurate power supply monitoring, protecting systems from uncertain voltage levels that could potentially cause data loss or damage to the electronic components.
  • Reset Output: This device features an active-low reset output, which signals a microprocessor or microcontroller to reset if the monitored voltage falls below the acceptable threshold, ensuring the system operates within safe parameters.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM809JAKS-REEL7 consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Form Factor: The component is available in a small package, making it suitable for space-constrained applications without compromising performance.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it versatile for use in various environments and applications.

Applications

The ADM809JAKS-REEL7 is ideal for a wide range of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable and battery-powered equipment
  • Industrial and automotive electronics

Product Packaging

The "REEL7" suffix in the product name indicates that this component is provided in a tape and reel packaging format, which is suitable for automated assembly processes, ensuring efficient handling and placement during the manufacturing of electronic devices.

With its robust design and reliable performance, the ADM809JAKS-REEL7 from Analog Devices Inc. is an essential component for designers and engineers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess