EN
  • EN
  • DE

ADP1290ACBZ-R7

Part No ADP1290ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6WLCSP / Power Switch/Driver 1:1 N-Channel 2A 6-WLCSP (1.45x0.95)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.3V ~ 13.2V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 40mOhm
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-WLCSP (1.45x0.95)
Package / Case 6-WFBGA, WLCSP
Base Product Number ADP1290
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339740-ADP1290ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1290ACBZ-R7 CAD Model

Description

Analog Devices Inc. ADP1290ACBZ-R7 Overview

The ADP1290ACBZ-R7 is a high-performance integrated circuit (IC) from Analog Devices Inc., designed to cater to a wide range of power management applications. This component is part of Analog Devices' extensive portfolio of power management solutions that are engineered to provide efficient, reliable, and compact power regulation.

Key Features

  • High Efficiency: The ADP1290ACBZ-R7 is built to offer excellent power conversion efficiency, which is crucial for minimizing heat generation and ensuring the longevity of the product it powers.
  • Low Quiescent Current: It operates with a low quiescent current, making it an ideal choice for battery-powered devices where power conservation is essential.
  • Voltage Regulation: This IC provides precise voltage regulation, ensuring stable operation of the connected load even under varying input conditions or load fluctuations.
  • Package Type: It comes in a compact package, which is beneficial for space-constrained applications.
  • Robust Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it is part of from potential damage.

Applications

The versatility of the ADP1290ACBZ-R7 allows it to be used across a diverse set of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for microprocessors and DSPs
  • Medical equipment
  • Automotive electronics

Product Specifications

The ADP1290ACBZ-R7 is designed to meet the stringent requirements of modern electronic devices. It operates within a specific voltage range and temperature, ensuring reliability in various environments. The package is RoHS compliant, adhering to environmental standards.

Availability

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADP1290ACBZ-R7 is backed by the company's commitment to quality and support. It is available for purchase through authorized distributors, and detailed datasheets and technical resources are provided to facilitate integration into your designs.

Whether you are designing a sophisticated medical device, a rugged automotive system, or a power-efficient portable gadget, the ADP1290ACBZ-R7 is a power management solution that offers reliability, efficiency, and performance.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8262 $53.5668
32+ $3.1394 $100.4608
50+ $3.0413 $152.0650
68+ $2.9432 $200.1376
88+ $2.8451 $250.3688
118+ $2.5508 $300.9944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,364 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess