EN
  • EN
  • DE

ADP3635ARDZ-RL

Part No ADP3635ARDZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number ADP3635
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADP3635ARDZ-RL,ADP3635ARDZRL,2156-ADP3635ARDZ-RL,ADP3635ARDZ-RLTR,ADP3635ARDZ-RLDKR,ADP3635ARDZ-RLCT
Standard Package 2,500
Win Source Part Number 1317809-ADP3635ARDZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3635ARDZ-RL CAD Model

Description

ADP3635ARDZ-RL - High-Performance, Dual 2A MOSFET Driver from Analog Devices Inc.

The ADP3635ARDZ-RL is a high-speed, dual-channel MOSFET driver designed to drive N-channel MOSFETs in a synchronous buck power stage. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this driver is ideal for a wide range of power management applications. Its robust design ensures efficient operation and reliable performance in demanding environments.

Key Features:

  • High Peak Output Current: Capable of delivering up to 2A of peak output current per channel, the ADP3635ARDZ-RL can effectively drive large capacitive loads with ease.
  • Independent Input and Output: Each driver channel has an independent input for better control, allowing for non-overlapping drive signals that prevent shoot-through in power stages.
  • Fast Propagation Delays: With propagation delays typically less than 10ns, this driver ensures quick response times, which is crucial for high-frequency switching applications.
  • Wide Supply Voltage Range: The device operates from a 4.5V to 18V supply, making it versatile for various circuit configurations and ensuring compatibility with a broad range of power supplies.
  • Robust Output Stages: The output stages are designed to withstand the rigors of high-speed operation, providing reliable switching with minimal delays.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.

Applications:

  • DC-to-DC Converters
  • Power Supply Modules
  • Point of Load (POL) Regulation
  • Telecommunications and Networking Equipment
  • Computing and Server Infrastructure
  • Industrial and Automotive Systems

The ADP3635ARDZ-RL comes in a compact, thermally enhanced 8-lead SOIC package, designated with the suffix "RDZ". The "RL" suffix indicates that the product is offered in reel packaging, suitable for automated assembly processes. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating the ADP3635ARDZ-RL into their designs.

With its high performance, reliability, and ease of use, the ADP3635ARDZ-RL MOSFET driver is an excellent choice for engineers looking to improve the efficiency and robustness of their power management systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess