EN
  • EN
  • DE

ADP5600ACPZ-R7

Part No ADP5600ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description INVERTING CHARGE PUMP & LOW NOIS / PMIC - Voltage Regulators - Linear Switching 2 Output Charge Pump (1), Linear (LDO) (1) 100kHz ~ 1MHz 16-LFCSP-WQ (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tape & Reel
Topology Charge Pump (1) , Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 100kHz ~ 1MHz
Voltage/Current - Output 1 Fixed, Adjustable
Voltage/Current - Output 2 Fixed, Adjustable, -505mV to -16.5V, 100mA
Voltage/Current - Output 3 Fixed, Adjustable
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number ADP5600
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349182-ADP5600ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP5600ACPZ-R7 CAD Model

Description

The ADP5600ACPZ-R7 from Analog Devices Inc. is a highly integrated, multifunctional device that serves as a key solution for power management and system control in a variety of applications. This particular model is part of the ADP5600 series and comes in a compact 32-lead LFCSP (5x5mm) package. It is designed to deliver efficient power conversion and control, making it an ideal choice for space-constrained environments.

Key Features

  • Integrated Power Management: The ADP5600ACPZ-R7 includes multiple voltage regulators that provide stable and efficient power supply to various system components. This integration helps reduce the number of external components required, saving both space and cost.
  • Programmable GPIO: It offers a range of General Purpose Input/Output (GPIO) pins that can be programmed for various functions, allowing for flexibility in system design and functionality.
  • Keypad Interface: This device features a built-in keypad interface that supports up to 9x8 key matrix, enabling it to handle complex input mechanisms without the need for additional hardware.
  • LED Driver: With an integrated LED driver, the ADP5600ACPZ-R7 can directly control lighting elements in the system, which is particularly useful for status indicators and user interface elements.
  • I2C Interface: The presence of an I2C interface allows for easy communication with microcontrollers and other peripherals, enabling a seamless integration into the overall system architecture.

Applications

The versatility of the ADP5600ACPZ-R7 makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive infotainment and body control modules
  • Healthcare and medical equipment
  • Smart home and IoT devices

With its robust feature set and compact form factor, the ADP5600ACPZ-R7 from Analog Devices Inc. represents a comprehensive solution for designers looking to streamline their power management and control systems. The device's reliability and performance are in line with the high standards expected from Analog Devices, making it a dependable choice for your next project.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8381 $59.5143
7+ $16.2775 $113.9425
10+ $15.7688 $157.6880
14+ $15.2601 $213.6414
17+ $14.7515 $250.7755
23+ $13.2254 $304.1842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess