EN
  • EN
  • DE
  • IT

ADPA7005CHIP

Part No ADPA7005CHIP
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 20GHz ~ 44GHz
P1dB 31dBm
Gain 14.5dB
Noise Figure 6dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 1.2A
Test Frequency 20GHz ~ 34GHz
Package / Case Die
Supplier Device Package Die
Base Product Number ADPA7005
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.39.0001
Win Source Part Number 1345372-ADPA7005CHIP
Ultra Librarian 3D Model Ultra Librarian ADPA7005CHIP CAD Model

Description

The ADPA7005CHIP from Analog Devices Inc. is a state-of-the-art silicon monolithic microwave integrated circuit (MMIC) amplifier designed to deliver exceptional performance for a wide range of applications. This high-quality amplifier is ideal for use in telecommunications, aerospace, defense, and instrumentation systems where high gain, wide bandwidth, and high linearity are crucial.

Key Features and Benefits:

  • Frequency Range: The ADPA7005CHIP operates over a broad frequency range, making it versatile for various RF and microwave applications.
  • High Gain: It offers a high gain level, ensuring strong signal amplification for better system performance.
  • Output Power: With its robust output power capability, the ADPA7005CHIP can drive signals with higher strength, suitable for demanding environments.
  • Linearity: Excellent linearity is maintained throughout its operating range, reducing distortion and improving signal integrity.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Compact Size: The chip's compact footprint allows for integration into space-constrained designs without compromising performance.

Applications:

  • Test and Measurement Equipment
  • Point-to-Point Radio
  • Point-to-Multipoint Radio & VSAT
  • Military Radar and Electronic Warfare
  • Satellite Communications

The ADPA7005CHIP is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that meet the demands of advanced electronic systems. Its robust design and superior performance specifications make it an essential component for any application requiring high-quality signal amplification. Whether it's for commercial telecommunications or critical defense systems, the ADPA7005CHIP stands out as a reliable and efficient choice for designers and engineers seeking to optimize their RF and microwave signal chains.

For detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $30.1668
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $176.8422
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC General Purpose 6GHz ~ 12GHz Module
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $14.7147
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $58.3614
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,825.0747
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $613.0527

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess