EN
  • EN
  • DE

ADSP-21566BBCZ4

Part No ADSP-21566BBCZ4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 400 MHZ SHARC WITH DDR IN A BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 400-LBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADSP-21566BBCZ4,-2735-ADSP-21566BBCZ4
Standard Package 1
Win Source Part Number 1321853-ADSP-21566BBCZ4
Ultra Librarian 3D Model Ultra Librarian ADSP-21566BBCZ4 CAD Model

Description

The ADSP-21566BBCZ4 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This cutting-edge product is designed for a wide array of applications, including audio and video processing, industrial control systems, medical imaging, and automotive electronics. It is part of the SHARC® processor family, which is well-known for its high computational power and efficient data handling capabilities.

Key Features:

  • Core Performance: The ADSP-21566BBCZ4 boasts a 32-bit SHARC processor that provides a perfect balance between high performance and low power consumption. Its core is capable of executing up to 450 MHz, which allows for rapid data processing and real-time analytics.
  • Memory: It comes equipped with an impressive on-chip memory system that includes 5MB of shared SRAM, reducing the need for external memory components and thereby simplifying system design.
  • I/O Processing: The DSP features a variety of I/O options, including SPI, UART, CAN, and Gigabit Ethernet, facilitating easy integration into a multitude of systems and ensuring versatile connectivity.
  • Advanced Signal Processing: With its powerful SIMD (Single Instruction, Multiple Data) architecture, the ADSP-21566BBCZ4 excels in executing complex algorithms for FFT (Fast Fourier Transform), filtering, and matrix operations, making it ideal for demanding signal processing tasks.
  • Power Efficiency: Energy efficiency is a hallmark of this DSP, which is designed to deliver high performance while minimizing power consumption, making it suitable for portable and battery-operated devices.
  • Reliability: Analog Devices Inc. is known for producing reliable and robust components. The ADSP-21566BBCZ4 is no exception, providing stable operation even in the most challenging environments.

Applications:

The versatility of the ADSP-21566BBCZ4 makes it ideal for a range of applications, including but not limited to professional audio equipment, home theater systems, automotive audio/infotainment, industrial control, medical imaging systems, and instrumentation. Its robust processing capabilities enable developers to tackle complex digital signal processing challenges with ease.

Whether you are designing a state-of-the-art audio processing system or developing advanced control algorithms for industrial machinery, the ADSP-21566BBCZ4 from Analog Devices Inc. offers a reliable and powerful solution that can meet and exceed your digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess