EN
  • EN
  • DE

ADUC7019BCPZ62IRL7

Part No ADUC7019BCPZ62IRL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 62KB FLASH 40LFCSP / ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 62KB (31K x16) FLASH 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 14
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 5x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number ADUC7019
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7019BCPZ62IRL7-ND,2156-ADUC7019BCPZ62IRL7,ADUC7019BCPZ62IRL7TR,ADUC7019BCPZ62IRL7DKR,ANAANAADUC7019BCPZ62IRL7,ADUC7019BCPZ62IRL7CT
Standard Package 750
Win Source Part Number 1318527-ADUC7019BCPZ62IRL7
Ultra Librarian 3D Model Ultra Librarian ADUC7019BCPZ62IRL7 CAD Model

Description

The ADUC7019BCPZ62IRL7 is a sophisticated microcontroller unit (MCU) from the renowned manufacturer Analog Devices Inc., known for their precision and innovation in the field of integrated circuits. This particular model is designed to cater to a wide range of applications, including industrial control systems, sensor interfacing, and instrumentation, thanks to its high-performance analog-to-digital converters (ADCs) and its robust processing capabilities.

At the heart of the ADUC7019BCPZ62IRL7 lies a 32-bit ARM7TDMI MCU core, which provides the computational horsepower needed for complex algorithms and control tasks. The core operates at a frequency of up to 62.5 MHz, ensuring that tasks are executed swiftly and efficiently. The device is packaged in a compact 56-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

One of the standout features of this product is its integrated high-resolution, multichannel ADCs. These ADCs offer 12-bit resolution, which allows for precise measurement of analog signals. This makes the ADUC7019BCPZ62IRL7 an excellent choice for precision sensor applications where accuracy is paramount. The ADCs are complemented by a set of Digital-to-Analog Converters (DACs), which provide analog output capabilities, further enhancing the device's versatility.

The ADUC7019BCPZ62IRL7 is also equipped with a range of peripherals that support serial communication protocols such as I2C, SPI, and UART. This enables the MCU to interface with other digital devices, sensors, and actuaries in a system. Moreover, with its on-chip memory, including both Flash and SRAM, this product offers ample storage for firmware and data, ensuring smooth operation without the need for external memory components.

To ensure reliability in harsh environments, the ADUC7019BCPZ62IRL7 operates over an extended industrial temperature range. It also features a power management system that optimizes power consumption for battery-powered or energy-sensitive applications. This product is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable, and innovative solutions for the electronics industry.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess