EN
  • EN
  • DE

ADUM140D0BRZ

Part No ADUM140D0BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM140
Standard Package 48
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337558-ADUM140D0BRZ
Ultra Librarian 3D Model Ultra Librarian ADUM140D0BRZ CAD Model

Description

ADUM140D0BRZ Digital Isolator from Analog Devices Inc.

The ADUM140D0BRZ is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., an industry leader in high-fidelity signal processing technology. Designed to enhance system reliability and protect sensitive electronic components, this digital isolator is an essential component in a wide range of applications, including industrial, medical, and telecommunications systems.

With its robust isolation technology, the ADUM140D0BRZ provides superior protection against high voltage transients and allows for the safe transfer of digital signals between different voltage domains. This isolation is achieved through Analog Devices' patented iCoupler® technology, which uses magnetic coupling to transmit data across an insulating barrier, thus eliminating the need for traditional optocouplers.

This digital isolator offers four independent isolation channels with a data rate of up to 10 Mbps. It operates with a wide supply voltage range of 2.7 V to 5.5 V, making it versatile for various power supply requirements. Its low power consumption and bidirectional communication capability make it an energy-efficient and flexible solution for isolated data exchange.

Key features of the ADUM140D0BRZ include:

  • Quad-channel, bidirectional data transfer
  • High-speed operation with up to 10 Mbps data rate
  • High-voltage isolation rated up to 2500 Vrms for 1 minute
  • Low power consumption for energy-efficient designs
  • Wide supply voltage range from 2.7 V to 5.5 V
  • High electromagnetic immunity for reliable performance in harsh environments
  • Compact SOIC-16 package for space-saving PCB layouts

The ADUM140D0BRZ is available in a small-outline integrated circuit (SOIC) package, making it ideal for space-constrained applications. Its operating temperature range from -40°C to +125°C ensures reliable operation across a broad spectrum of environmental conditions.

Whether you're designing an industrial control system, a medical device requiring stringent safety standards, or a communication system that demands high signal integrity, the ADUM140D0BRZ digital isolator from Analog Devices Inc. provides a high-performance, reliable solution for electrical isolation needs.

For technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team to ensure the ADUM140D0BRZ meets your design requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0558 $56.4464
18+ $5.7894 $104.2092
27+ $5.6084 $151.4268
37+ $5.4275 $200.8175
48+ $5.2466 $251.8368
64+ $4.7039 $301.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess