EN
  • EN
  • DE
  • IT

ADUM242E0BRIZ

Part No ADUM242E0BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM242
Standard Package 37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338819-ADUM242E0BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM242E0BRIZ CAD Model

Description

ADUM242E0BRIZ - Isolated Dual-Channel Digital Isolator

The ADUM242E0BRIZ is a cutting-edge digital isolator product from Analog Devices Inc., designed to offer superior performance and reliability for a wide range of applications that require electrical isolation. This component is part of Analog Devices' iCoupler® family, using chip-scale transformer technology to achieve isolation between input and output signals. The ADUM242E0BRIZ ensures safe and accurate data transfer in environments with high electrical noise or where isolation is necessary for user safety or equipment protection.

Key Features:

  • Dual-channel bidirectional communication
  • Up to 2.5 kVrms isolation voltage
  • High data rates: Up to 1 Mbps (NRZ)
  • Low power operation
  • High temperature operation: -40°C to +125°C
  • 16-lead SOIC wide body package
  • Regulatory approvals: UL, CSA, VDE

The ADUM242E0BRIZ provides two independent isolation channels in a bidirectional configuration, which facilitates the transmission of data in both directions on a single chip. This feature is particularly beneficial for applications requiring a compact footprint without compromising on the number of isolation channels.

With an isolation voltage rating of up to 2.5 kVrms, the ADUM242E0BRIZ ensures that the devices on either side of the isolator are protected against high voltage transients and spikes. This makes it an ideal choice for industrial applications such as fieldbus communications, distributed control systems, and power supply control circuits.

The device supports high data rates of up to 1 Mbps (NRZ), which makes it suitable for applications that demand fast data transfer speeds. Despite its high performance, the ADUM242E0BRIZ maintains low power consumption, which is crucial for energy-sensitive designs.

The ADUM242E0BRIZ operates reliably across a wide temperature range from -40°C to +125°C, which ensures that it can withstand harsh environmental conditions often encountered in industrial and automotive settings. The 16-lead SOIC wide body package provides adequate creepage and clearance distances for reliable operation in high-voltage applications.

Compliance with regulatory approvals such as UL, CSA, and VDE, certifies that the ADUM242E0BRIZ meets stringent safety standards, making it a trusted choice for designers looking to incorporate isolation in their systems with confidence.

Overall, the ADUM242E0BRIZ from Analog Devices Inc. is a robust and versatile digital isolator, perfect for a variety of applications that require high isolation, low power, and high data rate capabilities in a compact package.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1013 $50.5065
13+ $8.2883 $107.7479
19+ $8.0293 $152.5567
26+ $7.7703 $202.0278
34+ $7.5112 $255.3808
45+ $6.7342 $303.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,415 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess