EN
  • EN
  • DE

ADUM4190ARIZ-RL

Part No ADUM4190ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATOR 16SOIC / Isolator, Error Amplifier IC Shunt Regulators, Linear Power Supplies, Inverters, UPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4190
Other Names -2735-ADUM4190ARIZ-RLDKR,ADUM4190ARIZ-RLDKR,-2735-ADUM4190ARIZ-RLCT,ADUM4190ARIZ-RLCT,ADUM4190ARIZ-RL,ADUM4190ARIZ-RLTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260418-ADUM4190ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4190ARIZ-RL CAD Model

Description

ADUM4190ARIZ-RL: Precision Isolation Amplifier by Analog Devices Inc.

The ADUM4190ARIZ-RL is a state-of-the-art precision isolation amplifier engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to offer precise voltage measurement with galvanic isolation, making it an ideal choice for a wide range of applications such as industrial process controls, battery management systems, and medical equipment monitoring.

The ADUM4190ARIZ-RL boasts a sigma-delta modulator and a capacitive isolation technology which provides a robust isolation barrier capable of withstanding high voltages. Its isolation is certified for up to 125°C, ensuring reliable operation even in harsh environmental conditions. The device operates within a wide supply voltage range of 3.0 V to 5.5 V, providing flexibility in various system designs.

With a gain accuracy of ±0.5%, and a gain drift of just 5 ppm/°C, the ADUM4190ARIZ-RL provides exceptional precision and stability. This accuracy is maintained over a wide temperature range, ensuring that the amplifier can be used in environments with fluctuating temperatures without compromising performance. The device also features a low offset voltage and low noise, enhancing the quality of the signal measurement and the overall system performance.

The compact, robust package of the ADUM4190ARIZ-RL includes a 16-lead SOIC with increased creepage, making it suitable for high-voltage applications where PCB space is at a premium. Its enhanced insulation and reliability make it compliant with safety standards such as UL, CSA, and VDE, providing peace of mind for designers and engineers when incorporating this isolation amplifier into safety-critical systems.

With its combination of precision, stability, and high isolation capabilities, the ADUM4190ARIZ-RL from Analog Devices Inc. represents a superior solution for designers looking to enhance the accuracy and safety of their systems. Whether it's for industrial automation, energy systems, or precision instrumentation, this isolation amplifier is poised to deliver unparalleled performance.

You May Also Be Interested in

Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9235 $51.0055
32+ $3.2193 $103.0176
49+ $3.1187 $152.8163
67+ $3.0181 $202.2127
86+ $2.9175 $250.9050
115+ $2.6157 $300.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess