EN
  • EN
  • DE

ADZS-AUDIOA2BAMP

Part No ADZS-AUDIOA2BAMP
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description SHARC AUD A2BAMP EXT MEZ BRD SC5 / Audio Processing Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Audio
Function Audio Processing
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Secondary Attributes 4 Channels
Base Product Number ADZS-AUDIOA2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345427-ADZS-AUDIOA2BAMP
Ultra Librarian 3D Model Ultra Librarian ADZS-AUDIOA2BAMP CAD Model

Description

The ADZS-AUDIOA2BAMP by Analog Devices Inc. is a state-of-the-art audio amplifier solution designed to cater to high-fidelity audio applications. This innovative product leverages the A2B® (Automotive Audio Bus) technology to deliver superior sound quality and system integration. It is an ideal choice for automotive audio systems, professional audio equipment, and other applications requiring efficient audio data transport and amplification.

Key Features:

  • High-Performance Audio: The ADZS-AUDIOA2BAMP is engineered to provide exceptional audio performance with low distortion and high dynamic range, ensuring crystal-clear sound reproduction.
  • A2B Technology: Utilizes the A2B digital audio bus technology for efficient multi-channel audio and control data distribution with reduced wiring complexity, which can lead to lower system cost and weight.
  • Easy Integration: Designed for seamless integration into various audio systems, this amplifier simplifies the design process and accelerates time-to-market for audio products.
  • Scalability: The product supports daisy-chaining of multiple A2B nodes, allowing for a scalable audio network that can be customized to meet the specific needs of any application.
  • Power Efficiency: With its power-efficient operation, the ADZS-AUDIOA2BAMP is suitable for applications where energy consumption is a critical factor.

Applications:

  • Automotive audio systems
  • Professional audio equipment
  • Home theater systems
  • Active speakers and soundbars

With its advanced features and flexible application range, the ADZS-AUDIOA2BAMP from Analog Devices Inc. is a top-tier solution for those seeking to enhance their audio system's performance and efficiency. Whether for in-vehicle entertainment, professional sound setups, or high-end consumer audio products, this amplifier represents a fusion of cutting-edge technology and practical design.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess