EN
  • EN
  • DE

DAC8562FPZ

Part No DAC8562FPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20DIP / 12 Bit Digital to Analog Converter 1 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.75, ±0.75
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Through Hole
Base Product Number DAC8562
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-DAC8562FPZ,2156-DAC8562FPZ,ANAANADAC8562FPZ
Standard Package 18
Win Source Part Number 1322873-DAC8562FPZ
Ultra Librarian 3D Model Ultra Librarian DAC8562FPZ CAD Model

Description

The DAC8562FPZ is a precision, dual-channel, 16-bit digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance component is part of their extensive range of DACs that cater to a variety of applications, including industrial automation, telecommunications, and digital signal processing.

Key Features

  • Resolution: The DAC8562FPZ boasts a 16-bit resolution, providing fine-grain output signal adjustments for applications requiring high precision.
  • Dual-Channel: It features two independent DAC channels, allowing for simultaneous updates to two analog outputs, which is ideal for complex systems that require multi-channel control.
  • Output Range: Users can program the output range, giving flexibility to generate the required analog voltage levels for different use cases.
  • Interface: The device includes a serial peripheral interface (SPI) compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Power Consumption: With its low power operation, the DAC8562FPZ is suitable for power-sensitive applications, contributing to overall system power efficiency.
  • Package: The product is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which minimizes board space and is convenient for space-constrained applications.

Applications

The DAC8562FPZ is versatile in its applications, serving various industries and systems. Its precision and dual-channel output make it an excellent choice for:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Test and measurement equipment

With its combination of performance, precision, and flexibility, the DAC8562FPZ from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance their digital-to-analog conversion capabilities in their next project.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess