EN
  • EN
  • DE

DS4520E

Part No DS4520E
Manufacturer Analog Devices Inc.
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER W/MEMORY 16TSSOP / I/O Expander 9 I²C 400 kHz 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>I/O Expanders
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Number of I/O 9
Interface I2C
Interrupt Output No
Features EEPROM, POR
Output Type Open Drain
Current - Output Source/Sink 12mA
Clock Frequency 400 kHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS4520
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXDS4520E,2156-DS4520E-MA
Standard Package 1
Win Source Part Number 1319910-DS4520E
Ultra Librarian 3D Model Ultra Librarian DS4520E CAD Model

Description

The DS4520E is a state-of-the-art integrated circuit from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to cater to a wide range of applications, from industrial to consumer electronics, where precision and reliability are paramount.

Key Features

  • High Precision: The DS4520E offers exceptional accuracy and stability, making it suitable for critical measurement and control systems.
  • Low Power Consumption: Engineered for efficiency, this device operates on a low power budget, which is ideal for battery-powered or energy-sensitive applications.
  • Robust Interface: It features a user-friendly interface that ensures seamless integration with various microcontrollers and digital systems.
  • Durability: Built to last, the DS4520E is manufactured with high-quality materials that withstand harsh environments and prolonged use.

Applications

The versatility of the DS4520E makes it an excellent choice for a multitude of applications, including:

  • Automotive systems
  • Industrial control and automation
  • Data acquisition systems
  • Portable and wearable devices
  • Healthcare and medical instrumentation

Technical Specifications

Parameter Specification
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Package Type Surface-Mount (e.g., QFN, TSSOP)
Interface I2C, SPI, etc.

With its impressive features and robust design, the DS4520E from Analog Devices Inc. is an ideal solution for developers looking to enhance the performance and reliability of their electronic products. For detailed specifications, application notes, and additional resources, please refer to the official product datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Microchip Technology
Lowest to $1.3068
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Microchip Technology
Lowest to $1.1320
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8785 $51.8130
38+ $2.6928 $102.3264
58+ $2.6000 $150.8000
83+ $2.4143 $200.3869
108+ $2.3214 $250.7112
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess